HP logo

HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184193
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader Storage auto loader & library Tape Cartridge:

HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader

HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader Storage auto loader & library Tape Cartridge:

The HP StoreEver 1/8 G2 Tape Autoloader provides cost-effective, easy-to-install, unattended automated tape storage ideal for archiving and for entry-level or remote office automated data backup. The autoloader combines incredible storage density and tape library features into a compact 1U form factor. Capable of up to 50 TB of compressed capacity in only a 1U form factor, the autoloader is well equipped to offer room for uncertain data growth. Web-based remote management offers the capability to quickly and easily access, configure, monitor, and troubleshoot the autoloader that will reduce dependencies on local IT staff while allowing multiple sites to be supported centrally. Protect confidential business information with native encryption, ensuring that if a tape is lost or stolen your data is protected from unauthorized access. Proactively monitor utilization, operational performance, as well as life and health information for both the drive and media with HP TapeAssure.

Short summary description HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader Storage auto loader & library Tape Cartridge:

HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader, Storage auto loader & library, Tape Cartridge

Long summary description HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader Storage auto loader & library Tape Cartridge:

HP StoreEver 1/8 G2 LTO-6 Ultrium 6250 SAS Tape Autoloader. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.