HP logo

HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103331
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
MSL2024: consists of 1-year parts exchange, next business day
MSL4048: consists of 1-year parts exchange, next business day
Long product name HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library

HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

The HP StoreEver MSL Tape Libraries meet demanding storage requirement of businesses needing unattended tape backup, disaster recovery, or low cost long-term archive capability. The MSL Libraries offer a broad choice of storage capacities and technology including LTO-6, LTO-5 or LTO-4 Ultrium tape drives. Web-based remote management makes the MSL Libraries easily managed from across the room or across the globe. Quickly manage the tape media both in and out of the library with the standard bar code reader, configurable mail slots, and multiple 12-slot removable magazines. Protect important business data from unauthorized access with several data encryption options. MSL library investment protection and uncertain data growth are easily managed within the MSL library portfolio. Quickly increase capacity and/or performance with tool-free drive upgrades in the MSL2024 or 4048, or move tape drive kits to the MSL6480 for library scalability and additional enterprise class features.

Short summary description HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library, Storage auto loader & library, Tape Cartridge

Long summary description HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

HP MSL4048 1 LTO-5 Ultrium 3280 Fibre Channel Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.