location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port DVI/VGA USB KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port DVI/VGA USB KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DDUSGB
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port DVI/VGA USB KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB
  • - 2048 x 1536 pixels
Long product name StarTech.com 2 Port DVI/VGA USB KVM switch Black :
The long product name of StarTech.com 2 Port DVI/VGA USB KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port DVI/VGA Dual Display USB KVM Switch with Audio
More>>>
StarTech.com 2 Port DVI/VGA USB KVM switch Black:
The official description of StarTech.com 2 Port DVI/VGA USB KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com's 2 port DVI/VGA USB KVM Switch with Audio is a complete USB dual display multimedia switching solution.
With support for high-resolution DVI and VGA video interfaces, the dual display KVM switch provides one VGA analog and one DVI-I port, as well as audio and USB switching - integrating a 2 port USB hub and audio/mic channels that can be switched either simultaneously or independently from the PC, to provide the multimedia flexibility you need.
Plus, the DVI/VGA USB KVM Switch features a rugged metal chassis with a compact form factor that won’t eat up your valuable desk space.

Features
-Direct channel selection and operation using front-panel push button and keyboard hotkeys.
-DVI-I Single Link interface technology supports digital and analog video signal transmission.
-HDCP compliant for digital contents protection.
-Metal enclosure for best shielding and protection.
-Status LED display for easy port status monitoring.
-Support DDC2B emulation, which allows the display adapter to recognize and auto configure the display resolution to match the display capabilities.
-Supports Dual Monitor/Flat Panel Displays [1 x DVI + 1 x VGA].
-USB style keyboard and mouse, plus two other USB peripherals can be shared between up to two computers.

Short summary description StarTech.com 2 Port DVI/VGA USB KVM switch Black:
This short summary of the StarTech.com 2 Port DVI/VGA USB KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port DVI/VGA USB KVM Switch, 2048 x 1536 pixels, Black

Long summary description StarTech.com 2 Port DVI/VGA USB KVM switch Black:
This is an auto-generated long summary of StarTech.com 2 Port DVI/VGA USB KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com 2 Port DVI/VGA USB KVM Switch. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Weight: 730 g. Package weight: 1.3 kg

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Headphone outputs
3
Number of microphone inputs
3
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product colour *
Black
Weight & dimensions
Weight
730 g
Packaging data
Package weight
1.3 kg
Other features
Connectivity technology
Wired
I/O ports
4x USB, Type A 2x USB, Type B
Dimensions (WxDxH)
100 x 163 x 66 mm
Brand Image Product code Product Stock Price from
StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black
(show image)
SV421DVIDD 4 Port StarView DVI KVM Switch with Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black
(show image)
SV221DVIDD 2 Port StarView DVI KVM Switch with Dual Display 0.00
(excl. VAT)
0 (incl. VAT)