location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CM6040 Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CM6040 Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3938A#B19#STE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Next Business Day On-Site standard
Long product name HP Color LaserJet CM6040 Multifunction Printer :
The long product name of HP Color LaserJet CM6040 Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet CM6040 Multifunction Printer
More>>>
HP Color LaserJet CM6040 Multifunction Printer:
The official description of HP Color LaserJet CM6040 Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See productivity soar with this high performing Color LaserJet MFP. Create A3 colour documents with excellent line and image quality. Enjoy fast print speeds; print, copy, scan, fax1 and digital sending functionality plus exceptional ease of use.

Boost workgroup productivity with fast print speeds, more functionality and outstanding performance.

• Be more productive with print, copy, fax2 and digital sending; and print and copy speeds of up to 31 ppm3 and 41 ppm4 in colour and black (A4). Handle documents quickly with an 835 MHz microprocessor and 768 MB memory.


Exceptionally easy to use and manage with an intuitive design and touch screen control panel.

• Exceptionally easy to use and manage with an intuitive design and touch screen control panel. Cut costs and save time with HP Web Jetdadmin fleet management software. Extend your MFP’s capabilities and streamline workflows with advanced solutions.


Achieve outstanding results with superior colour accuracy and excellent output quality.

• Create high quality documents in-house with HP ImageRet 4800. Get exceptional line acuity with up to 1200x600 dpi, superior colour accuracy with support for colour matching standards and produce reliable, high gloss colour with HP ColorSphere toner.


1 Optional accessory. Please purchase separately. Available as standard with HP Color LaserJet CM6030f and CM6040f MFP

2 Optional accessory. Please purchase separately. Available as standard with HP Color LaserJet CM 6030f and CM6040f MFP

3 With CM6030 MFP series

4 With CM6040 MFP series

Short summary description HP Color LaserJet CM6040 Multifunction Printer:
This short summary of the HP Color LaserJet CM6040 Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CM6040 Multifunction Printer

Long summary description HP Color LaserJet CM6040 Multifunction Printer:
This is an auto-generated long summary of HP Color LaserJet CM6040 Multifunction Printer based on the first three specs of the first five spec groups.

HP Color LaserJet CM6040 Multifunction Printer