location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StoreFabric 1606 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreFabric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP862B
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP StoreFabric 1606 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 2
  • - Switching capacity: 8 Gbit/s
  • - 1U
Long product name HP StoreFabric 1606 1U Silver :
The long product name of HP StoreFabric 1606 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 1606 FCIP 4-pt Enabled 8Gb FC 2-pt Enabled 1GbE Base Switch
More>>>
HP StoreFabric 1606 1U Silver:
The official description of HP StoreFabric 1606 1U Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IT organizations continue to face unprecedented data growth as more platforms, applications, and users connect to the data center network. In turn, the storage network infrastructure must continue evolving to enable fast, continuous, and cost effective access to mission critical data from anywhere in the world.

To address this challenge, the HP 1606 Extension Switch helps provide fast, reliable, and cost-effective network infrastructure for remote data replication, backup, and migration. Leveraging next-generation Fibre Channel and advanced Fibre Channel over IP (FCIP) technology, the 1606 Extension SAN Switch provides a flexible and extensible platform to move more data faster and further than ever before.

The HP 1606 Extension SAN Switch offers up to sixteen (16) 8 Gb Fibre Channel ports and six (6) 1 Gigabit Ethernet (GbE) ports to provide unmatched Fibre Channel and FCIP bandwidth, port density, and throughput for maximum application performance over WAN links.

Features
High Performance

The HP 1606 Extension SAN Switch moves more data faster and further with 8 Gb Fibre Channel, 1 GbE, and new FCIP Quality of Service technology to enable fast, reliable, and cost-effective remote data replication, backup, and migration

The HP 1606 Extension SAN Switch integrates unique next generation extension features like Fibre Channel routing, hardware based compression, write and read acceleration for disk and tape to deliver a high performance, highly reliable, and secure distance connectivity solution

The HP 1606 Switch is based on a B-series 5th generation Application Specific Integrated Circuit (ASIC) and scales up to sixteen 8 Gb FC ports and six 1 GbE ports to provide unmatched Fibre Channel and FCIP bandwidth, port density, and throughput for maximum application performance over WAN links

Flexible options for SAN extension with either Fibre Channel, FCIP, or FICON

Scalable and Flexible SAN Extension

The HP 1606 Extension SAN Switch leverages cost effective IP WAN transport to extend open systems and mainframe disk and tape storage applications over distances that would otherwise be impossible, impractical, or too expensive with standard Fibre Channel connections

Available in three configurations, the HP 1606 SAN Switch supports a variety of architectures and deployment models to address current and future SAN extension requirements. Optional SAN fabric services are available to address challenging extension and storage networking requirements

A base configuration is ideal for clients with smaller environments such as Small to Medium Enterprise (SME), yet provides the ability to grow as the business demands equating to investment protection while also affording no disruption in service

Simplified Disaster Recovery and Data Protection

The 1606 Extension SAN Switch supports simple point-to-point or comprehensive synchronous multisite SAN extension for a variety of strategic IT initiatives

The 1606 Extension switch provides a platform for centralized backup which reduces backup and recovery times to improve service levels

The 1606 Switch enables unified management of Fibre Channel and FCIP network infrastructure to provide a central point of management for simplified administration

Integrated Architecture and Management

The 1606 Extension Switch is fully compatible with the entire B-series family of FC switching platforms, delivering B-series advanced 8 Gb fabric services end-to-end over distance and providing investment protection for hardware

For simplified administration, organizations can utilize the same familiar B-series Fabric OS (FOS) and SAN management tools that they use to operate and manage other B-series SAN Switch to leverage expertise and training across the data center staff

Short summary description HP StoreFabric 1606 1U Silver:
This short summary of the HP StoreFabric 1606 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP StoreFabric 1606, 1U

Long summary description HP StoreFabric 1606 1U Silver:
This is an auto-generated long summary of HP StoreFabric 1606 1U Silver based on the first three specs of the first five spec groups.

HP StoreFabric 1606. Basic switching RJ-45 Ethernet ports quantity: 2. Switching capacity: 8 Gbit/s. Form factor: 1U

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
2
Data transmission
Switching capacity *
8 Gbit/s
Design
Form factor
1U
Design
Product colour
Silver
Weight & dimensions
Width
432 mm
Depth
641 mm
Height
45 mm
Weight
10.9 kg
Brand Image Product code Product Stock Price from
HPE

HPE 1606 Extension SAN Switch FICON CUP Accelerator LTU
(show image)
TA749A 1606 Extension SAN Switch FICON CUP Accelerator LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1606 Switch Base to Full Upgrade LTU
(show image)
TA746A 1606 Switch Base to Full Upgrade LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 8/40 and 1606 Extension SAN Switch FICON CUP LTU
(show image)
TA748A 8/40 and 1606 Extension SAN Switch FICON CUP LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1606 Extension SAN Switch Integrated Routing LTU
(show image)
TA750A 1606 Extension SAN Switch Integrated Routing LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1606 Extension SAN Switch Advanced Ext LTU
(show image)
TA747A 1606 Extension SAN Switch Advanced Ext LTU 0.00
(excl. VAT)
0 (incl. VAT)