location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP12000/3 6U International (INTL) Uninterruptible Power System Module

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP12000/3 6U International (INTL) Uninterruptible Power System Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF437A
Category:
Does not fit in any category
Not Categorized Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP RP12000/3 6U International (INTL) Uninterruptible Power System Module :
The long product name of HP RP12000/3 6U International (INTL) Uninterruptible Power System Module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RP12000/3 6U International (INTL) UPS Module for RPS36000/3 Rackmountable Parallel 3 Phase Uninterruptible Power Systems
More>>>
Short summary description HP RP12000/3 6U International (INTL) Uninterruptible Power System Module:
This short summary of the HP RP12000/3 6U International (INTL) Uninterruptible Power System Module data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP12000/3 6U International (INTL) Uninterruptible Power System Module

Long summary description HP RP12000/3 6U International (INTL) Uninterruptible Power System Module:
This is an auto-generated long summary of HP RP12000/3 6U International (INTL) Uninterruptible Power System Module based on the first three specs of the first five spec groups.

HP RP12000/3 6U International (INTL) Uninterruptible Power System Module

Brand Image Product code Product Stock Price from
HP R/T3000 G4 Extended Runtime Module HP R/T3000 G4 Extended Runtime Module
(show image)
J2R10A R/T3000 G4 Extended Runtime Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE R/T2200 G4 Extended Runtime Module
(show image)
J2R09A R/T2200 G4 Extended Runtime Module 0.00
(excl. VAT)
0 (incl. VAT)
HP R12000/3 International (INTL) Uninterruptible Power System Output Module HP R12000/3 International (INTL) Uninterruptible Power System Output Module
(show image)
AF441A R12000/3 International (INTL) Uninterruptible Power System Output Module 0.00
(excl. VAT)
0 (incl. VAT)
HP UPS Network Module Mini-slot Kit HP UPS Network Module Mini-slot Kit
(show image)
AF465A UPS Network Module Mini-slot Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP R5KVA and R7KVA 3U Extended Runtime Module HP R5KVA and R7KVA 3U Extended Runtime Module
(show image)
AF464A R5KVA and R7KVA 3U Extended Runtime Module 0.00
(excl. VAT)
0 (incl. VAT)
HP R/T3000 2U Extended Runtime Module HP R/T3000 2U Extended Runtime Module
(show image)
AF455A R/T3000 2U Extended Runtime Module 0.00
(excl. VAT)
0 (incl. VAT)
HP UPS R8000/3 R12000/3 Extended Runtime Module HP UPS R8000/3 R12000/3 Extended Runtime Module
(show image)
AF434A#0D1 UPS R8000/3 R12000/3 Extended Runtime Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE R/T3000 2U Extended Runtime Module
(show image)
AF455A R/T3000 2U Extended Runtime Module 0.00
(excl. VAT)
0 (incl. VAT)
HP Management Card for XR UPS HP Management Card for XR UPS
(show image)
AF401A Management Card for XR UPS 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE R12000/3 International (INTL) Uninterruptible Power System Output Module
(show image)
AF441A R12000/3 International (INTL) Uninterruptible Power System Output Module 0.00
(excl. VAT)
0 (incl. VAT)