location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL680c G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643785-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® 7500 LGA 1567 (Socket LS)
  • - Number of processors supported: 4
  • - Number of DIMM slots: 64
  • - Number of storage drives supported: 4
  • - Hot-swap HDD bays
  • - Ethernet LAN (RJ-45) ports: 1
Long product name HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) :
The long product name of HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant BL680c G7 W Configure-to-order Server
More>>>
HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS):
The official description of HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BL680c G7 provides maximum performance and unparalleled scale-up expansion never before seen in a 4P x86 blade. This creates an extremely powerful database engine while handling very demanding workloads and making traditional 4P rack to blade transition a true reality. The ProLiant BL680c G7 supports the E7-4800 family and E7-8867L processors.

Four 130W processors are supported with 64 RDIMM slots for 2.0TB of memory, 7 PCIe Gen2 I/O slots, and 6 10Gb FlexFabric CNA ports for standard Ethernet to advanced networking. By designing a balanced architecture, the server is a very unique 4P blade offering ensuring all subsystems are used effectively. Traditional 4P blades are often unbalanced, providing CPU performance and density at the expense of proportional memory and I/O bandwidth.

These server often fail when faced with larger databases, higher-density virtualization and general data-intensive applications.

What's New
- Increased performance now supporting the Intel® Xeon® E7-4800 family and E7-8867L processors
- Double the memory capacity via support for 32GB RDIMMs; world's first 4P blade to support 2.0TB of memory
- Improved power efficiency via low voltage RDIMM support, a new, more power economical memory buffer, E7-8867L low power processor, and Intel Intelligent Power Technology
- Enhanced RAS with Double Device Data Correction (DDDC), HP Memory Quarantine, and Intel Virtualization Technology VT-x Real Mode & Pause Loop Exiting enhancements
- Added system security via Intel Advanced Encryption Standard New Instructions (Intel AES-NI)
- Enhanced Core Disable allowing more control over enabling/disabling processor cores.

Features

Never Before Seen Multiprocessor Scalability in a Blade Server
- World’s first 4P server blade to support a two terabytes of memory providing the ultimate database machine, ability to handle very large consolidation projects and a variety of data-demanding workloads
- Up to four top performing Intel Xeon E7-4800 processors each up to 130 watts deliver maximum computing power
- 60 Gb of embedded FlexFabric ports and seven (7) I/O expansion slots bring the total maximum I/O bandwidth to 192 Gb supporting up to 273 VMs
- Four hot-plug SAS/SATA/SSD bays for up to 4.0 TB of internal storage powered by a high performance Smart Array P410i 6Gb controller for RAID 0 and 1 standard and optional flash backed write cache options to 1 GB with RAID 1+0, 5, and 6 capability

Six Embedded HP Virtual Connect 10Gb FlexFabric Adapters
- Six embedded NC553i 10Gb Converged Network Adapter ports deliver extensive bandwidth for network intensive applications with up to Up to 24 connections to network and storage without the need for add-in I/O mezzanine cards
- Integrated Fibre Channel over Ethernet (FCoE) and hardware-based iSCSI with iSCSI boot simplify management and lower infrastructure costs by converging LAN and SAN traffic over the same flexible connection
- Ability to utilize the adapter high-end FlexFabric features or configure than as standard 1Gb or 10Gb Ethernet ports

Making Multiprocessor Server Rack to Blade Transition a True Reality
- Performance, memory, and I/O slot expandability equal to or greater than a typical 4P x86 rack server
- Reduce rack space up to 58%. Consolidate four standard 4P rack servers and eight high performance LAN/SAN edge switches (that can occupy up to 24U) into a single 10U c7000 enclosure.
- Radically simplify system design and lower cost by eliminating all rack server to edge switch cables and decrease power cables to no more than six
- The HP BladeSystem enclosures also eliminate individual server management cables, consolidating them into just one (or two for redundancy) even further simplifying system design

Fully Balanced, Optimized Intel Xeon 4S Architecture
- With major advances in processor performance, applications are already memory and I/O bound, not processor. Yet, typical server blades are often unbalanced, providing processor performance and density at the expense of proportional memory capacity, I/O bandwidth, and storage.
- The Intel Xeon E7-4800 processor family represent Intel's greatest performance leap in history over the previous generation Intel Xeon 4-core 7400 series. Rather than provide a processor-heavy design, the BL680c G7 fully optimizes all the capabilities of the E7-4800 multiprocessor 4S architecture.
- Each socket includes the maximum allowable two memory controllers that each have two Intel Scalable Memory Interface (SMI) buses. Each SMI connects to a memory buffer that supports four 16 GB DIMMs for a total of 16 DIMMs per processor socket (64 DIMMs or up to 2.0 TB of memory per server).
- Each socket supports 130 watts allowing up to four maximum performing E7-4800 processors

Short summary description HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS):
This short summary of the HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant BL680c G7, Intel® 7500, LGA 1567 (Socket LS), Intel, Intel® Xeon®, E7-4800, DDR3-SDRAM

Long summary description HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS):
This is an auto-generated long summary of HP ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) based on the first three specs of the first five spec groups.

HP ProLiant BL680c G7. Motherboard chipset: Intel® 7500, Processor socket: LGA 1567 (Socket LS), Processor family: Intel. Supported memory types: DDR3-SDRAM. Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1. Compatible operating systems: Microsoft Windows Server Red Hat Enterprise Linux (RHEL) SUSE Linux Enterprise Server (SLES) .... Width: 107.2 mm, Depth: 510.3 mm, Height: 367.3 mm

Processor
Motherboard chipset *
Intel® 7500
Processor socket *
LGA 1567 (Socket LS)
Processor family
Intel
Number of processors supported *
4
Compatible processor series
Intel® Xeon®
Intel Xeon series
E7-4800
Memory
Number of DIMM slots *
64
Supported memory types *
DDR3-SDRAM
Storage
Number of storage drives supported *
4
Hot-swap HDD bays *
Yes
Storage
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
RAID levels
0, 1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Features
Compatible operating systems
Microsoft Windows Server Red Hat Enterprise Linux (RHEL) SUSE Linux Enterprise Server (SLES) Oracle Solaris VMware Server Citrix XenServer
Weight & dimensions
Width
107.2 mm
Depth
510.3 mm
Height
367.3 mm
Weight
1.59 kg