location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Light Kit for 10000 Series Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Light Kit for 10000 Series Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
361589-B21
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:34:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Light Kit for 10000 Series Rack :
The long product name of HP Light Kit for 10000 Series Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Light Kit for 10000 Series Rack
More>>>
HP Light Kit for 10000 Series Rack:
The official description of HP Light Kit for 10000 Series Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Rack Light Kit (flourescent) is mounted under the roof of the rack and is used to illuminate the rear section of the rack. The light is turned on and off with the opening and closing of the rear doors.

This HP product contains the following materials that might require special handling at end-of-life:

- Mercury in the fluorescent lamp in the display LCD.

Disposal of mercury can be regulated because of environmental considerations. For disposal or recycling information, please contact your local authorities or the Electronic Industries Alliance (EIA) (http://www.eiae.org).

Short summary description HP Light Kit for 10000 Series Rack:
This short summary of the HP Light Kit for 10000 Series Rack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Light Kit for 10000 Series Rack

Long summary description HP Light Kit for 10000 Series Rack:
This is an auto-generated long summary of HP Light Kit for 10000 Series Rack based on the first three specs of the first five spec groups.

HP Light Kit for 10000 Series Rack

Brand Image Product code Product Stock Price from
HPE

HPE Modular Cooling System 100 Expansion Rack
(show image)
BW977A Modular Cooling System 100 Expansion Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Modular Cooling System 100 Cooling Unit 42U
(show image)
BW976A Modular Cooling System 100 Cooling Unit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Modular Cooling System 200 Black
(show image)
BW975A Modular Cooling System 200 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MCS 200 Cooling Unit 42U
(show image)
BW974A MCS 200 Cooling Unit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10647 G2 1200mm deep Shock Rack HP 10647 G2 1200mm deep Shock Rack
(show image)
AF094A 10647 G2 1200mm deep Shock Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP AF092A rack cabinet 42U Freestanding rack Carbon HP AF092A rack cabinet 42U Freestanding rack Carbon
(show image)
AF092A AF092A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF094A rack cabinet 47U Freestanding rack Carbon
(show image)
AF094A AF094A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF092A rack cabinet 42U Freestanding rack Carbon
(show image)
AF092A AF092A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF091A rack cabinet 42U Freestanding rack
(show image)
AF091A AF091A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF046A rack cabinet 42U Freestanding rack Black
(show image)
AF046A AF046A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)