location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z930-14D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT235E-03T04CFR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i5 i5-3437U 1.9 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey :
The long product name of Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3437U 1.9/2.9 GHz, 6GB DDR3 RAM, 128GB SSD, 33.782 cm (13.3 ") LED 1366 x 768, Intel HD Graphics 4000, Webcam 1.3MP, Bluetooth 4.0 + LE, Gigabit Ethernet, Windows 7 Professional 64-bit/Windows 8 Pro 64-bit
More>>>
Short summary description Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey:
This short summary of the Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé Z930-14D, Intel® Core™ i5, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 6 GB, 128 GB

Long summary description Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Toshiba Portégé Z930-14D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Grey. Weight: 1.12 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-07-26 12:34:50
Uk has collected 50 expert reviews for Toshiba Portégé Z930-14D Intel® Core™ i5 i5-3437U Laptop 33.8 cm (13.3") 6 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2013-07-26 12:34:27
The Toshiba Portégé Z930 is a 13.3" ultrabook that's just 1.59 cm thick and weighs under 1.2 kg. It also has a matte screen panel, which is sure to please...
Good Good levels of processing power, Quiet (35 dB(A) when working hard), Highcontrast matte screen (600:1), Goodquality headphones out, Separate headphones and mic sockets, HDMI and VGA outs, No need for adapters (standardformat connections used)...
Bad Not so good for games, Onscreen colour fidelity could be better (Delta E = 10), TN screen (tight vertical viewing angles), Poorquality speakers...
Bottom line The Toshiba Portégé Z930 has plenty of qualities for users on the move. It's slim, powerful, light, and has a decent battery life, a good set of connections and a matte screen finish. With a better screen and speakers, it could easily have bagged a fifth...
80%
techadvisor.co.uk
Updated:
2013-07-26 12:34:40
The Toshiba Portégé Z930 shares the same chassis as its predecessor, the Z830. The Toshiba Z830 was the company’s first ultrabook, an attempt to clone the look and specification of the Apple MacBook Air. But as a development of the Z830, it means the Z...
Bottom line Toshiba's Z930-108 could make a good choice as a portable business laptop. It's thin, extremely light and has good build quality. Features are abundant and it’s a fast performer too. But the Z930-108 doesn't quite deserve the ultimate business laptop t...
70%
goodgearguide.com.au
Updated:
2013-07-26 12:34:40
The Toshiba Portege Z930 (model PT235A-00V00D01) is a 13.3in Ultrabook designed specifically for business users. It carries features such as a vPro chipset, a fingerprint reader, a matte screen and integrated mobile broadband support, yet it's still a...
Good Core i7 CPU, Fast SSD, Built-in HDMI, VGA, Ethernet, Battery life...
Bad Screen's viewing angles, Touchpad could be better, No keyboard backlight, Only one USB 3.0 port...
Bottom line Toshiba's thin-and-light Portege Z930 ships with business features such as a vPro chipset, biometrics and integrated 3G, in addition to a useful range of built-in ports. It could use a better screen, touchpad and keyboard, but its overall usability is sti...
80%
itproportal.com
Updated:
2013-07-26 12:34:43
Long before Apple had created the MacBook Air and Intel coined the term Ultrabook, there was the Toshiba Portege. This dipped to around 1.5kg more than a decade ago, yet still provided a useful battery life and decent performance. Today, the Portege model...
Good Bestinclass processor performance, Good graphics power for an Ultrabook, Fullsized VGA, HDMI & GbE ports, SIM slot for 3G wireless data...
Bad Only reasonable battery life, Pricey...
Bottom line As with pretty much every Portege before it, the Z930-10Q is a mightily impressive bit of kit. Its performance belies its size considerably, and its battery life is reasonable if not exceptional in its class. Unfortunately, all this quality comes at a c...
90%
trustedreviews.com
Updated:
2013-07-26 12:34:43
Business-ready Ultrabooks aren't exactly plentiful even now the standard has matured. In fact, as far as we're aware only the Dell XPS 13 , HP Folio 13 and of course Lenovo's ThinkPad Ultrabooks even offer TPM. However, when we looked at the Toshiba Satel...
Good Lightest 13-inch laptop ever, Fully featured, Powerful, Good battery life...
Bad Not the most attractive, Minor upgrade to last model, Expensive, Average screen and keyboard...
Bottom line The Toshiba Portege Z930 might be the lightest 13in laptop in the world - which is undeniably impressive - but it's not the prettiest or the best. Admittedly there's not an awful lot of choice when it comes to business-capable Ultrabooks, especially ones...
70%
digitalone.com.sg
Updated:
2013-07-26 12:34:45
Toshiba's Portege Z930 is one of the new breed of Ultrabooks in the market.For the uninitiated, Ultrabooks are essentially thin and lightweight notebooks running on the latest Intel Core processor.They are generally easy to lug around in your backpack...
Good Chic design; slim and lightweight; plenty of security features; long battery life; runs smooth...
Bad Pricey.
Bottom line The Z930 has more than good looks going for it. The slim and lightweight chassis houses some of the latest components which allow the notebook to operate super smoothly...
80%
evogadget.com
Updated:
2013-07-26 12:34:50
When we turned our attention to the laptop universe, there was one model in particular that caught our attention: Toshiba's £1,300 Portege Z930-10Q. But mostly for how slim it was. Because its other offerings didn't really sparked our imagination. And now...
Bottom line Toshiba is not one to disappoint every time they release something new. But their Portege Z930-10Q is not quite what we expected from the company. The price might scare some customers away, for one. But keeping things into perspective, this laptop succee...
0%
techsmart.co.za
Updated:
2014-03-01 01:51:50
While we have been on a steady diet of ultrabooks this year, Toshiba had been conspicuously absent. That is, until the Z930 graced our review desk. Most noticeable about the 13.3” ultrabook, at least at first, is how incredibly lightweight it is. In bo...
0%
techsmart.co.za
Updated:
2016-02-04 08:55:57
While we have been on a steady diet of ultrabooks this year, Toshiba had been conspicuously absent. That is, until the Z930 graced our review desk. Most noticeable about the 13.3” ultrabook, at least at first, is how incredibly lightweight it is. In boxin...
Good Exceedingly light, Great battery life, Solid construction, Fast performance, Excellent colour saturation for a matte display...
Bad Shallow key presses, Screen wavers under heavy typing, Expensive...
0%
cnwintech.com
Updated:
2016-12-02 11:34:43
The use of the latest operating system becomes the mainstay of this ultrabook. Windows 8 emergence seems utilized by the various of new laptops late last year. Microsoft released Windows 8 to update their operating system. It is also a marketing strategy...
Good Slim design, lightweight, Support Windows 8 OS, Finger Print, Backlighted keyboard...
Bad frail screen lid, the price bit expensive...
71%
notebookcheck.net
Updated:
2013-07-26 12:34:27
Customers inevitably think of the Portégé range when Toshiba is mentioned in conjunction with high-end 13-inch business laptops . Here, a difference between the Portégé Z930 (ultrabook, 1.12 kg) and R930 ( subnotebook , 1.5 kg, DVD drive) is made. The lat...
Good Very lightweight, Solid base unit, Matte surfaces, Rear-sided ports, High application performance, Very swift SSD, 100% performance on battery power, Usually quiet fan, Low heat dissipation, Bright, matte screen...
Bad Tight viewing angle, Non-removable battery, Weak typing feedback, Virtually inexistent mouse key drop, No docking port...
Bottom line Toshiba's Portégé Z930-105 (1280 Euros /~$1700) is aimed at demanding ultrabook customers who need an everyday suitable office subnotebook; Matte surfaces, solid build within the scope of what's possible, viable runtimes and an AR-coated screen. The swift...
83%
tech2.com
Updated:
2013-07-26 12:34:33
This year has been pretty big as far as Intel goes. There’s the Ultrabooks movement and also the big Windows 8 launch that has been the centre of attention, apart from smartphones and tablets, of course. Following this trend, there have been severa...
Bottom line and Price in India Very sleek, very light, but also very expensive The Toshiba Portege Z930 is priced at Rs. 96,000 here in India. It’s not necessarily the sturdiest of Ultrabooks, but it is one of the lighest. So if you’re travelling a lot and need...
50%
Theinquirer.net
Updated:
2013-07-26 12:34:48
With a grey brushed metal effect chassis and clean, sharp edges giving it a sleek, classy feel, the Z930 aims for the business market and looks as high-end as its £899 price tag. This premium look and feel is what most ultrabook vendors are going fo...
0%
geardiary.com
Updated:
2014-02-05 02:12:57
We'll have a full review soon, but I wanted to make sure to share my first impressions, and not just the “OH WOW” I had when I pulled it out of the box!Let's start with the hardware. This thing is beautiful. It's not metal like a Macbook Air, but a brushe...
0%
geardiary.com
Updated:
2014-02-20 01:17:53
I vastly prefer lightweight computing options. If I am travelling, I grab my iPad and that's it. For two years I reached for my original Chromebook almost exclusively when I needed a computer. It's a mix of light-weight and simple design that makes me lik...
Good Fast, keyboard is fantastic, Eco settings let you customize power consumption, battery life is extraordinarily long, whole package is quite lightweight, overall build quality is precise and excellent...
Bad A few useless apps are included (Toshiba Book World); lack of a touchscreen makes Windows 8 even more terrible...
0%
zdnet.com
Updated:
2015-04-29 10:30:14
With its Portégé range, Toshiba was making high-quality small, lightweight notebooks long before they were fashionable — and long before the Intel-inspired ultrabook was around. Toshiba continues to shine at this end of the market with the new Portégé Z93...
Bad Poor vertical screen viewing angles, Rearmounted connectors are awkward to access, Expensive, With its Portégé range, Toshiba was making highquality small, lightweight notebooks long before they were fashionable — and long before the Intelinspired ultrabo...
Bottom line Toshiba's 13.3in. Portégé Z930 is small, neat and light. Business-grade ultrabooks are thin on the ground, and mobile broadband support puts the Z930 in a class of its own. However, the screen could be better, and the rear-mounted connectors are awkward t...
82%