location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3 PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-U3PS-GP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512042878
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - Number of built-in cooling fans: 3
  • - 15.42 cfm 23 dB
  • - Power source type: USB
  • - Silver
Long product name Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver :
The long product name of Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U3 PLUS Silver, 950-1800rpm, 15.42cfm, 21-23dBA, USB 5V DC, 1.1kg
More>>>
Short summary description Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver:
This short summary of the Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master U3 PLUS, 48.3 cm (19"), 3 pc(s), 8.8 cm, 1800 RPM, 15.42 cfm, 23 dB

Long summary description Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver:
This is an auto-generated long summary of Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver based on the first three specs of the first five spec groups.

Cooler Master U3 PLUS. Maximum screen size: 48.3 cm (19"), Number of built-in cooling fans: 3 pc(s), Fan diameter: 8.8 cm. Product colour: Silver, Material: Aluminium, Plastic, Rubber. Power source type: USB, Power requirements: 5V DC. Weight: 1.1 kg. Package width: 469 mm, Package height: 366 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:44:20
Uk has collected 3 expert reviews for Cooler Master U3 PLUS laptop cooling pad 48.3 cm (19") Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
alienbabeltech.com
Updated:
2015-01-11 02:44:20
The NotePal U3 PlusThe NotePal U3 Plus is designed to be the ultimate notebook cooler, featuring three movable fans and an ergonomic aluminum design. Our test notebook is a late 2011 13” Macbook Pro, featuring a 2.8 GHz dual-core i7 CPU and dedicated grap...
Good Great Aluminum Design, Three Modular Fans, USB Passthrough, Fan Speed Control Clip, Lightweight, Duals as a notebook carrier, Keeps notebook cool...
Bad Edges can be sharp...
0%
androidauthority.com
Updated:
2020-11-16 02:37:57
There are many types of laptops. However, gaming laptops are the biggest culprit for overheating. They have the strongest CPUs in the laptop space along with powerful GPUs. Both work really hard when gaming and it's hard to keep them cool in the process...
Good Excellent cooling, Customizable design lets you set the fans where you want, Moveable USB clip lets you put the connector where your USB ports are, Frame is durable, Easily large enough to fit 17-inch laptops and some 19-inch laptops, It has USB pass-thro...
Bad Not the most attractive design, Rubber accents seemingly suck dust and lint out of the air, More expensive than most, We expected more powerful fans for its price...
Bottom line The Cooler Master NotePal U3 Plus is a serious laptop cooler. The fans can be placed anywhere in the frame to accommodate your laptop's intake vents precisely. The USB pass-through and fan controls cater to power users and the frame is a single sheet of b...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master NotePal L2 laptop cooling pad 43.2 cm (17") 1400 RPM Black
(show image)
MNW-SWTS-14FN-R1 L2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)