location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CloseCut shaving head Electric Shaver Wet and Dry
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT620/14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265410912 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Oct 2019
Product end of life date
Philips AT620/14 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aquatec Wet & Dry
  • - CloseCut blades
  • - Long-lasting blades
  • - Cordless use
  • - Easy to grip
  • - Pop-up trimmer
  • - Built to last
Warranty: 2 year(s)
Long product name Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry :
The long product name of Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NiMH, 30min/10h, 100-240 V, 1 x LED
More>>>
Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry:
The official description of Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great skin protection, smooth shave
Now you can enjoy a refreshing shave without worrying about damaging your skin. Use AquaTouch with shaving gel or foam for enhanced skin comfort. Aquatec seal ensures a safe, refreshing wet shave. Or use dry for a convenient quick shave.

Skin-friendly
- Aquatec: refreshing wet shave with foam or an easy dry shave
- CloseCut blades glide gently for a smooth, close cut.

Performance
- Consistent blade performance for up to 2 years.

Easy to use
- A 10-hour charge gives 30+ minutes of cordless power.
- Unique ergonomic grip for extra precision and full control.
- Pop-up trimmer: Perfect for sideburns and mustache.
- 2-year guarantee, worldwide voltage and replaceable blades.

Short summary description Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry:
This short summary of the Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry, Rotation shaver, Black, Blue, HQ56, 2 year(s), AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry:
This is an auto-generated long summary of Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry based on the first three specs of the first five spec groups.

Philips AquaTouch CloseCut shaving head Electric Shaver Wet and Dry. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving head replacement(s) model: HQ56. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h. Package width: 140 mm, Package depth: 70 mm, Package height: 224 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: China

Aquatec: refreshing wet shave with foam or an easy dry shave
Aquatec: refreshing wet shave with foam or an easy dry shave

The Aquatec seal on the shaver makes it 100% waterproof. Use it in the shower with your favourite shaving gel or foam for extra skin protection. Naturally, you can also shave dry for convenience. When you have finished, simply pop the heads open and rinse under the tap to easily clean your shaver.

Consistent blade performance for up to 2 years.
Consistent blade performance for up to 2 years.

For maximum performance, replace your shaving heads every 2 years.

A 10-hour charge gives 30+ minutes of cordless power.
A 10-hour charge gives 30+ minutes of cordless power.

Cordless for convenience. Gives you 30+ minutes of cordless power. Fully recharges in 10 hours.

CloseCut blades glide gently for a smooth, close cut.
CloseCut blades glide gently for a smooth, close cut.

CloseCut blades have rounded edges that glide smoothly on your skin, so you always get a close yet comfortable shave.

Unique ergonomic grip for extra precision and full control.
Unique ergonomic grip for extra precision and full control.

The shaver handle has an ergonomic grip with anti-slip coating, ensuring close control for extra precision during your shave.

Pop-up trimmer: Perfect for sideburns and moustache.
Pop-up trimmer: Perfect for sideburns and moustache.

The full-width, pop-up trimmer is perfect for grooming your sideburns and moustache.

2-year guarantee, worldwide voltage and replaceable blades.
2-year guarantee, worldwide voltage and replaceable blades.

All of our shavers come with a 2-year worldwide guarantee and can adapt to any voltage.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Blue
Pop-up trimmer
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
LED indicators
Yes
Shaving head replacement(s) model
HQ56
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Charging time
10 h
Power consumption (standby)
0.25 W
AC input voltage
100 - 240 V
Shaving time
30 min
Power consumption (max)
2 W
Packaging data
Package width
140 mm
Package depth
70 mm
Package height
224 mm
Package weight
410 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Other features
Handle(s) features
Ergonomic
Country of origin
China