location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5735 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NF866AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420564300 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Aug 2010
Product end of life date
Bullet Points HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2100+ 1 GHz
  • - 1 GB
  • - 1 GB
Warranty: 3 years pick-up and return service
Long product name HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+ :
The long product name of HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq t5735 AMD Sempron 2100+ 1GHz, 1 GB Flash, 1 GB DDR2 SODIMM, Debian Linux 4.0 (Linux Kernel 2.6)
More>>>
HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+:
The official description of HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq t5735, with its AMD Sempron 2100+ processor and a slimmer design, delivers desktop-like performance and support for local applications. The HP t5735 provides convenient access to server-based solutions, HP’s Consolidated Client Infrastructure (CCI), Virtual Desktop
Infrastructure (VDI) or to a variety of remote client solutions.The
HP t5735 is a powerful Debian Linux-based client that supports
a variety of open-source applications, creating a new paradigm in thin client computing. Standard features include a familiar interface, Iceweasel (Firefox) browser, latest Citrix ICA and rdesktop RDP clients, native DVI-D and VGA capability, and wide screen support. Maximize functionality with an optional Expansion Module for installing a wide range of devices.

Short summary description HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+:
This short summary of the HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5735 Thin Client, 1 GHz, 2100+, 1 GB, 1 GB, 32 MB, Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate; Input:...

Long summary description HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+:
This is an auto-generated long summary of HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+ based on the first three specs of the first five spec groups.

HP Compaq t5735 Thin Client. Processor frequency: 1 GHz, Processor model: 2100+. Internal memory: 1 GB. Total storage capacity: 1 GB. Maximum graphics card memory: 32 MB. Audio system: Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate; Input:...

Processor
Processor frequency *
1 GHz
Processor model
2100+
Memory
Internal memory *
1 GB
Storage
Total storage capacity *
1 GB
Graphics
Maximum graphics card memory
32 MB
Audio
Audio system
Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate; Input: 1/8-inch mini microphone, Mic In/Headphone Out
Software
Bundled software
Altiris Deployment Solution, Citrix ICA, rdesktop RDP client, Terminal emulation software, HP ThinState for rapid deployment, other software available as add-ons.
Power
Power supply
50 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL 1950, CSA 950, TÜV-GS (EN60 950) FCC Class B, CE Mark, EN55022B, VCCI
Country of origin
China
Weight & dimensions
Weight
1.6 kg
Other features
Dimensions (WxDxH)
45.7 x 215.1 x 266.7 mm
Ergonomics
Safety: UL 1950, CSA 950, TÜV-GS (EN60 950) approved; RF Interference: FCC Class B, CE Mark, EN55022B, VCCI
Modem type
No
Dimensions (W x D x H) with stand
45.7 x 215.1 x 266.7 mm
Pointing device
HP PS/2 2-Button Optical Scroll Mouse.
Power requirements
100 - 240 V, 50 - 60 Hz
Graphics card
Radeon X1250
Supported network protocols
TCP/IP w/ DNS & DHCP, PPP, WOL, PXE
Browser supported
Debian Iceweasel (Firefox) browser
Compatible operating systems
Windows NT 4.0 Server, Windows NT 4.0 Terminal Server Edition, Windows 2000/2003 Server, Windows 2000/2003 Server Terminal Services, Windows 2000 Advance Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (- 4.5), Citrix MetaFrame Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, VMware Virtual Desktop Infrastructure / RDP
Expansion slots
Optional Expansion Module (1 PCI and PCIe, 1 parallel, 1 serial port)
I/O ports
8 x USB 2.0 1 x VGA 1 x DVI-D 2 x PS/2 1 x serial 1 x RJ-45
Audio included
Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate; Input: 1/8-inch mini microphone, Mic In/Headphone Out
Configuration management description
Image and BIOS manageable via Altiris Deployment Solution, HP ThinState Tools for rapid deployment, DHCP support for configuration settings
Video card features
ATI Radeon X1250 graphics with support for high-resolution monitors up to 2048 x 1536 or up to 32-bit color depth
Networking features
10/100 BaseT Fast Ethernet
Keyboard type
HP USB Standard keyboard.
ROM type
Flash
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:44:47
Uk has collected 1 expert review for HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+ and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-04 15:26:58
HP has been quietly but steadily building its portfolio of thin clients, upping the ante last year by acquiring Neoware and its range of Linux-based solutions. The latest Compaq t5735 aims to deliver the performance of a desktop PC but in a slimline, l...
Bottom line A solidly built thin client with a good hardware specification and features, including a classy remote management act...
67%