location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 2m C13-C14 C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m C13-C14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-C13-C14-2M show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco 2m C13-C14 C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - C13 coupler Female
  • - C14 coupler Male
Long product name Cisco 2m C13-C14 C13 coupler C14 coupler :
The long product name of Cisco 2m C13-C14 C13 coupler C14 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord Jumper, C13-C14 Connectors, 2m
More>>>
Short summary description Cisco 2m C13-C14 C13 coupler C14 coupler:
This short summary of the Cisco 2m C13-C14 C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 2m C13-C14, 2 m, C13 coupler, C14 coupler

Long summary description Cisco 2m C13-C14 C13 coupler C14 coupler:
This is an auto-generated long summary of Cisco 2m C13-C14 C13 coupler C14 coupler based on the first three specs of the first five spec groups.

Cisco 2m C13-C14. Cable length: 2 m, Connector 1: C13 coupler, Connector 2: C14 coupler

Brand Image Product code Product Stock Price from
Cisco

Cisco CAB-C13-C14-AC power cable Black 3 m C13 coupler C14 coupler
(show image)
CAB-C13-C14-AC CAB-C13-C14-AC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-CBN= power cable Black 0.686 m C14 coupler C13 coupler
(show image)
CAB-C13-CBN= CAB-C13-CBN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-JMPR= power cable Black 0.686 m C13 coupler C14 coupler
(show image)
CAB-C13-C14-JMPR= CAB-C13-C14-JMPR= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-2M= power cable Black C13 coupler C14 coupler
(show image)
CAB-C13-C14-2M= CAB-C13-C14-2M= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-AC= power cable Black 3 m C13 coupler C14 coupler
(show image)
CAB-C13-C14-AC= CAB-C13-C14-AC= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)