location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1200 Flyer Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6F01AA#ABB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:25:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI Red
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable
Warranty: 2 year limited
Long product name HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI :
The long product name of HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X1200 Flyer Red Wired Mouse
More>>>
HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
The official description of HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplicity made stylish. Simply plug in and experience smooth control using documents, creating art, reviewing the web and more - regardless if you are left or right-handed.

Features

- The dual functionality allows ease of use for left or right-hand control.
- Simply plug in and use with a USB connection - no software installation or set-up required.
- No mouse pad is required to take advantage of the smooth and accurate control of the 1200 cpi optical tracking technology.
- Complement your computer with your choice of three bold colors - Sparkling Black, Revolutionary Blue or Flyer Red.
- Smoothly move through documents and web pages with 3 buttons and rubber scroll wheel.

Short summary description HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This short summary of the HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X1200 Flyer Red, Ambidextrous, Optical, USB Type-A, 1200 DPI, Red

Long summary description HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This is an auto-generated long summary of HP X1200 Flyer Red mouse Office Ambidextrous USB Type-A Optical 1200 DPI based on the first three specs of the first five spec groups.

HP X1200 Flyer Red. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Red

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Red
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
94.9 mm
Depth
57.2 mm
Height
34 mm
Weight
64 g
Packaging data
Package width
198 mm
Package depth
139 mm
Package height
80 mm
Package weight
170 g
Packaging content
User guide
Yes
Logistics data
Country of origin
China
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)