location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC19RD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179753 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:12:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PLC19RD Plug-lock inserts keep C20 power cords connected to C19 outlets
  • - Prevents accidental disconnection of network hardware during routine rack maintenance
  • - Universal compatibility, no special cables, outlets or special PDU hardware required
  • - RED color inserts ship in packages of 100, more colors available
Warranty: 2-year limited
Long product name Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack :
The long product name of Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack
More>>>
Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack:
The official description of Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PLC19RD RED color plug-lock inserts prevent accidental disconnection of C20 plug-in power cords from C19 output receptacles. IEC 60320 plug-in electrical cords are frequently loose-fitting and are often subject to accidental disconnection during routine network maintenance. To prevent critical equipment plugs from getting knocked loose, place a plug-lock insert over any C20 input cord and connect it to any C19 outlet. The insert strengthens the connection of the plug to the outlet, keeping critical equipment plugged in and running during routine rack access and maintenance. Plug-lock inserts provide a no-clutter alternative to common zip-tie cord retention schemes and a low-cost answer to expensive proprietary locking plug and outlet hardware. PLC19RD plug-lock inserts ship in packages of 100.

Short summary description Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack:
This short summary of the Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack, Nylon, Red

Long summary description Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack:
This is an auto-generated long summary of Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack based on the first three specs of the first five spec groups.

Tripp Lite PLC19RD Plug-Lock Inserts (C20 power cord to C19 outlet), Red, 100 pack. Product colour: Red, Material: Nylon, Country of origin: China. Width: 36.1 mm, Depth: 26.9 mm, Height: 32.8 mm. Package width: 325.1 mm, Package depth: 217.9 mm, Package height: 90.2 mm. Master (outer) case width: 475 mm, Master (outer) case length: 350 mm, Master (outer) case height: 245.1 mm

Features
Product colour *
Red
Material
Nylon
Country of origin
China
Weight & dimensions
Width
36.1 mm
Depth
26.9 mm
Height
32.8 mm
Packaging data
Package width
325.1 mm
Package depth
217.9 mm
Package height
90.2 mm
Packaging data
Package weight
430 g
Logistics data
Harmonized System (HS) code
83014090
Master (outer) case GTIN (EAN/UPC)
10037332179750
Master (outer) case width
475 mm
Master (outer) case length
350 mm
Master (outer) case height
245.1 mm
Master (outer) case gross weight
2.95 kg
Products per master (outer) case
5 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)