HERMA logo

HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40650
Info modified on:
11 Jan 2024, 18:50:26
Bullet Points HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs.:
  • - Coloured labels create order and clarity. Also ideal for drawing attention to important information
  • - For notices on documents, samples and dispatch papers, product promotion labels, labelling in warehouses and in logistics, colour codes
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs.:

Coloured labels A4, 199,6 x 143,5 mm, blue, removable

Short summary description HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs.:

HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs., Blue, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Removable

Long summary description HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs.:

HERMA Coloured Labels A4 199.6x143.5 mm blue paper matt 40 pcs.. Product colour: Blue, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 20 cm, Label height: 14.3 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 40 pc(s), Media sheets per package: 20 sheets, Labels per sheet: 2 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.