location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42LP630H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42LP630H
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:46:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1200:1
  • - DVB-T
  • - Internet TV
  • - Ethernet LAN
  • - 200 x 200 mm
Long product name LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W :
The long product name of LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42LP630H, 42", 1920 x 1080, Direct LED, 178/178, 2x 10W, 3x HDMI, Scart, RS-232C, RJ-45, USB
More>>>
Short summary description LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W:
This short summary of the LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42LP630H, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, 16:9, 300 cd/m², 1200:1

Long summary description LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W:
This is an auto-generated long summary of LG 42LP630H hospitality TV 106.7 cm (42") Full HD 300 cd/m² Black 20 W based on the first three specs of the first five spec groups.

LG 42LP630H. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Video formats supported: DIVX HD, MPEG, Audio formats supported: AAC, AC3, HE-AAC, MP3. RMS rated power: 20 W, Audio system: Infinite Sound. Power consumption (standby): 0.5 W, Power consumption (max): 55 W

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
LED backlighting type
Direct-LED
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Response time
9 ms
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Smart modes
Hotel
Native refresh rate
50 Hz
Design
Product colour *
Black
Panel mounting interface
200 x 200 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Internet TV
Yes
On Screen Display (OSD)
Yes
Video formats supported
DIVX HD, MPEG
Audio formats supported
AAC, AC3, HE-AAC, MP3
Auto power off
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Ports & interfaces
RS-232 ports
1
RF ports quantity
1
PC in (D-Sub)
No
SCART ports quantity
1
Common interface (CI)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Audio system
Infinite Sound
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Power
Power consumption (standby)
0.5 W
Power consumption (max)
55 W
Weight & dimensions
Width (with stand)
968 mm
Depth (with stand)
236 mm
Height (with stand)
629 mm
Weight (with stand)
10.7 kg
Packaging content
Desktop stand
Yes
Technical details
Compliance certificates
RoHS
Other features
3D
No
24p support
Yes
Built-in speaker(s)
Yes
Power cord included
Yes
Energy efficiency class (old)
A
TV tuner
Digital signal format system *
DVB-T