HERMA logo

HERMA Removable inscription strips A4 192x10 mm white Movables/removable paper matt 675 pcs.

Data-sheet quality:
created/standardized by Icecat
Product views:
45393
Info modified on:
21 Oct 2022, 10:36:06
Long product name HERMA Removable inscription strips A4 192x10 mm white Movables/removable paper matt 675 pcs.:

Removable inscription strips A4 192 x 10mm white 675pcs.

Short summary description HERMA Removable inscription strips A4 192x10 mm white Movables/removable paper matt 675 pcs.:

HERMA Removable inscription strips A4 192x10 mm white Movables/removable paper matt 675 pcs., White, Rounded rectangle, Removable, Paper, Matte, Laser/Inkjet

Long summary description HERMA Removable inscription strips A4 192x10 mm white Movables/removable paper matt 675 pcs.:

HERMA Removable inscription strips A4 192x10 mm white Movables/removable paper matt 675 pcs.. Product colour: White, Shape: Rounded rectangle, Adhesive type: Removable. Width: 192 mm, Height: 10 mm. Labels per pack: 675 pc(s), Labels per sheet: 27 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.