HERMA logo

HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs.

Data-sheet quality:
created/standardized by Icecat
Product views:
47724
Info modified on:
11 Jan 2024, 18:51:11
Bullet Points HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs.:
  • - Easily removable without leaving traces of adhesive: ideal for temporary or frequent-change labels
  • - Reliable adhesion to all smooth, dry, undamaged and dust-free surfaces
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs.:

Removable inscription strips A4, 63,5 x 16,9 mm, white

Short summary description HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs.:

HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs., White, Rounded rectangle, Removable, Paper, Matte, Laser/Inkjet

Long summary description HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs.:

HERMA Removable inscription strips A4 63.5x16.9 mm white Movables/removable paper matt 1200 pcs.. Product colour: White, Shape: Rounded rectangle, Adhesive type: Removable. Width: 63.5 mm, Height: 16.9 mm. Labels per pack: 1200 pc(s), Labels per sheet: 48 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.