Rexel logo

Rexel Crystal L Folder A4 Clear (50)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27354
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel Crystal L Folder A4 Clear (50):

Premium L Folders, A4, 150 µm, 50 pcs

Short summary description Rexel Crystal L Folder A4 Clear (50):

Rexel Crystal L Folder A4 Clear (50), 210 x 297 mm (A4), Transparent, Polypropylene (PP), 221 mm, 312 mm, 15 mm

Long summary description Rexel Crystal L Folder A4 Clear (50):

Rexel Crystal L Folder A4 Clear (50). Format: 210 x 297 mm (A4), Product colour: Transparent, Material: Polypropylene (PP). Package width: 221 mm, Package depth: 312 mm, Package height: 15 mm. Quantity per pack: 50 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.