Leitz logo

Leitz 180° Lever Arch File Plastic 50 mm ring binder A4 Green

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33607
Info modified on:
07 Mar 2024, 15:34:52
Long product name Leitz 180° Lever Arch File Plastic 50 mm ring binder A4 Green:

180° Lever Arch File Plastic, 350 A4 sheet

Leitz 180° Lever Arch File Plastic 50 mm ring binder A4 Green:

High quality lever arch file for professional office users. Durable materials and superior 180° mechanism ensure excellent performance and efficiency.

- Unique patented mechanism that opens 180° for 50% wider opening and 20% faster filing
- Highly resistent PP cover and PE laminated paper on the inside for extended durability
- With thumbhole, rado rings and metal shoes for secure storage and user-friendly handling
- Pocket on spine enables exchange of label for easier personalisation
- 350 A4 sheet capacity (80 gsm)
- 5 year guarantee on the mechanism

Short summary description Leitz 180° Lever Arch File Plastic 50 mm ring binder A4 Green:

Leitz 180° Lever Arch File Plastic 50 mm, A4, Plastic, Green, 350 sheets, 5 cm, 55 mm

Long summary description Leitz 180° Lever Arch File Plastic 50 mm ring binder A4 Green:

Leitz 180° Lever Arch File Plastic 50 mm. Format: A4, Material: Plastic, Product colour: Green. Width: 55 mm, Depth: 285 mm, Height: 318 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.