location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Low Profile 12V/24V Powered USB Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PUSBADAPLP
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter :
The long product name of StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port Low Profile 12V/24V Powered USB Adapter Card Plus Power
More>>>
StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter:
The official description of StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering true Powered USB (USB PlusPower) versatility, this low profile 2 port 12V/24V Powered USB Adapter Card acts as the daughter board component to StarTech.com's 3 Port PCI 12V Powered USB Card (PCI312PUSB), expanding the number of Powered USB ports provided for a total of five Powered USB ports.
Alternatively, the adapter card does not require a direct connection to the motherboard PCI local bus, letting you install the card as a standalone 2 port Powered USB card.
The adapter card features a low profile design that's suitable for installation in a small form factor/micro form factor computer - allowing you to add one 12V and one 24V keyed Powered USB connector to virtually any computer, regardless of the case form factor.

The StarTech.com Advantage
-Connector locking mechanism prevents cables from being unplugged accidentally.
-Connects to a Powered USB Main Board or a mother board of a PC using an extension cable.
-Supports extra powered USB ports with different voltages.

Features
-Connect to a Powered USB Main Board or a mother board of a PC using an extension cable.
-Doesn’t require a PCI slot.
-Provides 2 powered USB ports that supply 24v and 12v power.
-Provides 3Amp of current for each port.
-4 pin Din connector acts as an optional external 24v AC adapter.
-Compatible with USB 2.0 and 1.1.

Short summary description StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter:
This short summary of the StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card, USB, 66.7 mm, 120 mm, 200 g, Wired, Windows 2000/ME/2003/XP/Vista

Long summary description StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port Low Profile 12V/24V Powered USB Adapter Card. Host interface: USB. Width: 66.7 mm, Depth: 120 mm, Weight: 200 g. Connectivity technology: Wired, Compatible operating systems: Windows 2000/ME/2003/XP/Vista, I/O ports: 1x Din, 4pin

Ports & interfaces
Host interface *
USB
USB 2.0 ports quantity
2
Weight & dimensions
Width
66.7 mm
Depth
120 mm
Weight & dimensions
Weight
200 g
Other features
I/O ports
1x Din, 4pin
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 2000/ME/2003/XP/Vista
Brand Image Product code Product Stock Price from
StarTech.com 3 Port PCI Adapter Card interface cards/adapter StarTech.com 3 Port PCI Adapter Card interface cards/adapter
(show image)
PCI312PUSB 3 Port PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter
(show image)
PCI312PUSBLP 3 Port PCI 12V Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter StarTech.com 2 Port 12V/24V Powered USB Adapter Card interface cards/adapter
(show image)
PUSBADAP 2 Port 12V/24V Powered USB Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter
(show image)
PEX312PUSB 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)