location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com EC13941A1B interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC13941A1B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC13941A1B show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com EC13941A1B interface cards/adapter :
The long product name of StarTech.com EC13941A1B interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port 1b 1a ExpressCard 34mm Laptop 1394 FireWire Adapter Card
More>>>
StarTech.com EC13941A1B interface cards/adapter:
The official description of StarTech.com EC13941A1B interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ExpressCard (34mm) dual port 1394 FireWire Adapter Card features two 1394 Firewire ports (1b, 1a) - adding both FireWire 400 and FireWire 800 connectivity to a laptop computer, with support for virtually any IEEE1394 device - a cost-effective and convenient solution for connecting FireWire devices to your laptop computer.

A convenient video editing solution, the ExpressCard FireWire adapter makes it easy to connect DV camcorders, external hard drives or FireWire audio/video devices to a laptop computer.

Plus, the Adapter card includes Ulead's Video Studio 10 software - ideal for editing video from FireWire devices through a notebook computer.

Features
-Compliant with IEEE 1394b and backwards compatible with IEEE 1394a - 2000 as well as 1394-1995 standards.
-Full single lane PCI Express (x1).
-Hot swap capabilities allows you to connect or disconnect devices without turning off your laptop.
-Maximum data transfer rate of 800 Mbps.
-Supports PCI Express Base Specification Revision 1.1.

Applications
-Digital cameras.
-DVD drives.
-External CDR-CDRW drives.
-iPods/MP3 players.
-Portable hard drives and enclosures.
-Scanners.
-Printers.
-PC Video cameras.

Short summary description StarTech.com EC13941A1B interface cards/adapter:
This short summary of the StarTech.com EC13941A1B interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com EC13941A1B, ExpressCard, LSI L-FW643, 44 mm, 115 mm, 20 mm, 31 g

Long summary description StarTech.com EC13941A1B interface cards/adapter:
This is an auto-generated long summary of StarTech.com EC13941A1B interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com EC13941A1B. Host interface: ExpressCard. Chipset: LSI L-FW643. Width: 44 mm, Depth: 115 mm, Height: 20 mm. Package width: 145 mm, Package depth: 235 mm, Package height: 60 mm. Data transfer rate: 400 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/2003/XP/Vista

Ports & interfaces
Host interface *
ExpressCard
Firewire (IEEE 1394) ports
2
Features
Chipset
LSI L-FW643
Weight & dimensions
Width
44 mm
Depth
115 mm
Height
20 mm
Weight
31 g
Packaging data
Package width
145 mm
Package depth
235 mm
Package height
60 mm
Package weight
178 g
Other features
Data transfer rate
400 Mbit/s
Ports quantity
2
I/O ports
1x FireWire, 6 pin 1x FireWire 800, 9 pin
Connectivity technology
Wired
Compatible operating systems
Windows 2000/2003/XP/Vista
Package length
23.5 cm
Brand Image Product code Product Stock Price from
StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter StarTech.com 2 Port PCI Express 1394a FireWire Adapter Card interface cards/adapter
(show image)
PEX1394A2DV 2 Port PCI Express 1394a FireWire Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card
(show image)
EC1394B2 2 Port ExpressCard 1394b FireWire Laptop Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC1U2F interface cards/adapter StarTech.com EC1U2F interface cards/adapter
(show image)
EC1U2F EC1U2F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port ExpressCard Laptop 1394a Firewire Adapter Card StarTech.com 2 Port ExpressCard Laptop 1394a Firewire Adapter Card
(show image)
EC13942 2 Port ExpressCard Laptop 1394a Firewire Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter
(show image)
PEX2EC PCI-Express to ExpressCard Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter
(show image)
CB1394 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card
(show image)
PCI1394_2LP 3 Port PCI Low Profile 1394a FireWire Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)