Olympus logo

Olympus STYLUS Traveller SP-590UZ 1/2.33" 12 MP CCD 3968 x 2976 pixels Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22008
Info modified on:
27 May 2019, 15:47:19
Long product name Olympus STYLUS Traveller SP-590UZ 1/2.33" 12 MP CCD 3968 x 2976 pixels Black:

SP-590UZ - 12.0 MP, 1/2.33" CCD, 26x opt. zoom, 2.7 LCD, 3968 x 2976, TTL iESP, xD, microSD

Short summary description Olympus STYLUS Traveller SP-590UZ 1/2.33" 12 MP CCD 3968 x 2976 pixels Black:

Olympus STYLUS Traveller SP-590UZ, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 26x, Black

Long summary description Olympus STYLUS Traveller SP-590UZ 1/2.33" 12 MP CCD 3968 x 2976 pixels Black:

Olympus STYLUS Traveller SP-590UZ. Megapixel (approx.): 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 26x, Digital zoom: 5x, Focal length range: 4.6 - 119.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Electronic. Weight: 435 g. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.