location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C558022W3
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson LQ-590
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 658 cps
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 1.1
  • - Mean time between failures (MTBF): 20000 h
  • - 42 W
Warranty: 1 year Replacement or Repair. Optional extension to 3 years.
Long product name Epson LQ-590 :
The long product name of Epson LQ-590. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-590 24 pin dot matrix printer, 529 cps, 80 columns
More>>>
Epson LQ-590:
The official description of Epson LQ-590 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extremely robust design, 24 pin dot matrix printer
The Epson LQ-590 24 pin dot matrix printer has a compact footprint making it an ideal choice for general business use.

High speed, high quality printer for medium and large print volumes
Producing high quality A4 output, the Epson LQ-590 prints at an incredible 529 cps and is very reliable and economical to run.

Versatile paper management
With the ability to handle up to 5 part forms, its flexible paper management allows paper insertion from the front, top, rear and bottom. The front sheet guide enables front feeding of even small paper types.

Optional additional tractor unit
An optional additional tractor unit enables the printer to either accommodate two continuous forms at the same time, or to use push and pull paper feeding - ideal for commercial and industrial environments.

Short summary description Epson LQ-590:
This short summary of the Epson LQ-590 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-590, 658 cps, 4.23 mm, 6 copies, Code 39, POSTNET, UPC-A, UPC-E, 254 x 559 mm, 128 KB

Long summary description Epson LQ-590:
This is an auto-generated long summary of Epson LQ-590 based on the first three specs of the first five spec groups.

Epson LQ-590. Maximum print speed: 658 cps, Line spacing: 4.23 mm, Maximum number of copies: 6 copies. Maximum print size: 254 x 559 mm. Buffer size: 128 KB, Page description languages: Epson ESC/P2, Country of origin: Indonesia. Standard interfaces: USB 1.1. Print direction: Bi-directional, Ribbon life: 5 million characters, Mean time between failures (MTBF): 20000 h

Printing
Colour *
No
Maximum print speed *
658 cps
Line spacing
4.23 mm
Maximum number of copies
6 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
254 x 559 mm
Features
Buffer size *
128 KB
Page description languages *
Epson ESC/P2
Country of origin
Indonesia
Certification
Microsoft Windows 95/98/2000/Me/XP/ NT v4.0
Ports & interfaces
Standard interfaces *
USB 1.1
Endurance
Print direction
Bi-directional
Ribbon life
5 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
42 W
Power consumption (standby)
4.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
520 mm
Package depth
530 mm
Package height
270 mm
Package weight
9.52 kg
Other features
Dimensions (WxDxH)
437.5 x 374.5 x 171.5 mm
Power requirements
220/240 V
Recommended media weight
40/90 g/m²
Fonts included
Epson Draft, Epson Roman, Epson Sans Serif, Epson Courier, Epson Prestige, Epson Script, Epson OCR-B, Epson Orator, Epson Orator-S, Epson Script C Proportional, Epson Roman T, Epson Sans Serif H
Printing media thickness
65/390 µm
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
2.04 m