location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
magicolor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1690MF-d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9968000028
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 24 kg
Long product name Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm :
The long product name of Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magicolor 1690MF-d
More>>>
Short summary description Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta magicolor 1690MF-d, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Konica Minolta magicolor 1690MF-d. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:54:42
Uk has collected 9 expert reviews for Konica Minolta magicolor 1690MF-d Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-31 01:54:42
Konica Minolta’s Magicolor 1690MF is a small and affordable colour laser multifunction that’s easy to share over a network. Its print speeds and quality won’t amaze, but it will certainly suffice if your small business needs to conduct basic black and white printing and produce the odd colour graphic.The Magicolor 1690MF colour laser multifunction can connect over USB and Ethernet, and it also offers a 33.6Kbps Super G3 fax with 6MB of in-built memory. A second USB port on the front of the m...
Good Small, extensive networking protocols, inexpensive consumables...
Bad Unable to print from USB drives, slow colour printing, minimal network security options...
Bottom line Low consumable costs and extensive support for different network protocols make the Konica Minolta Magicolor 1690MF colour laser multifunction a suitable choice for small businesses. If you can handle slow colour printing and potentially messy toner r...
75%
macworld.co.uk
Updated:
2013-08-31 01:54:42
Konica Minolta’s magicolor 1690MF is a compact multifunction device with a colour laser printer, flatbed scanner, and fax with a 50-sheet automatic document feeder and a 100-sheet input tray. It connects to your Mac either via USB or 10/100 Ethernet. M...
Good Good-looking prints, compact size...
Bad Low-resolution scanner, difficult network setup Min specs: Colour laser printer, copier, scanner, fax; Laser Beam Printing; Printer Standard Resolution: 1200x600dpi; Fax Speed: 33.6Kbps; Automatic Redial; Speed Dials: 220; Group Dials: 20; PC Fax; Copier...
60%
pcadvisor.co.uk
Updated:
2013-08-31 01:54:42
Product Code: A0HF022 Konica Minoltas magicolour 1690MF is a compact multifunction device with a colour laser printer, flatbed scanner, and fax. It connects to your PC either via USB or 10/100 ethernet. The beige and dark gray Konica Minolta Magico...
Bottom line The Konica Minolta Magicolor 1690MF is a capable colour laser multifunction device. With very good printed output, handy features like the automatic document feeder and built-in fax machine, and 10/100BaseT Ethernet networking, the 1690MF is a good fi...
80%
itreviews.com
Updated:
2013-08-31 01:54:42
Our issues with the Konica Minolta 1690MF, such as the relatively poor quality display and fiddly fine-tuning, are offset by impressive performance and the flexibility on offer from the headline scanning, copying and printing capabilities. Though its...
0%
macworld.com
Updated:
2013-08-31 01:54:42
by James Galbraith, Macworld.com Konica Minolta’s magicolor 1690MF is a compact multifunction device with a color laser printer, flatbed scanner, and fax. It connects to your Mac either via USB or 10/100 Ethernet. Product:magicolor 1690MFRating (Scale)...
Good Good-looking prints; compact size.
Bad Low-resolution scanner; difficult network scanning setup.
Bottom line The magicolor 1690MF is a capable color laser multifunction device. With very good printed output, handy features like the automatic document feeder and built-in fax machine, and 10/100BaseT Ethernet networking, the 1690MF is a good fit for small or h...
70%
pcmag.com
Updated:
2013-08-31 01:54:42
As you may have noticed, color laser all-in-ones (AIOs) aimed at the small office, home office, and single-user desktop are slowly becoming more common. Their key characteristics are that theyre small enough to share a desk with and cheap enough to...
Good Low initial cost. Prints, scans, and faxes over network. Standalone fax and copier.
Bad Relatively high cost per page. Difficult setup.
Bottom line The Konica Minolta magicolor 1690MF is noteworthy for its low price and can serve well as a printer in a small office or home office, but this otherwise stellar color laser all-in-one stumbles on installation and copying features...
60%
pcadvisor.co.uk
Updated:
2011-08-01 21:18:41
Product Code: A0HF022 Konica Minoltas magicolour 1690MF is a compact multifunction device with a colour laser printer, flatbed scanner, and fax. It connects to your PC either via USB or 10/100 ethernet. The beige and dark gray Konica Minolta Magico...
Bottom line The Konica Minolta Magicolor 1690MF is a capable colour laser multifunction device. With very good printed output, handy features like the automatic document feeder and built-in fax machine, and 10/100BaseT Ethernet networking, the 1690MF is a good fi...
80%
itreviews.com
Updated:
2011-08-01 21:18:41
Our issues with the Konica Minolta 1690MF, such as the relatively poor quality display and fiddly fine-tuning, are offset by impressive performance and the flexibility on offer from the headline scanning, copying and printing capabilities. Though its...
0%
goodgearguide.com.au
Updated:
2011-11-07 20:44:31
Konica Minolta’s Magicolor 1690MF is a small and affordable colour laser multifunction that’s easy to share over a network. Its print speeds and quality won’t amaze, but it will certainly suffice if your small business needs to conduct basic black and white printing and produce the odd colour graphic.The Magicolor 1690MF colour laser multifunction can connect over USB and Ethernet, and it also offers a 33.6Kbps Super G3 fax with 6MB of in-built memory. A second USB port on the front of the m...
Good Small, extensive networking protocols, inexpensive consumables...
Bad Unable to print from USB drives, slow colour printing, minimal network security options...
Bottom line Low consumable costs and extensive support for different network protocols make the Konica Minolta Magicolor 1690MF colour laser multifunction a suitable choice for small businesses. If you can handle slow colour printing and potentially messy toner r...
75%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta magicolor 1690MF-dt Laser A4 1200 x 600 DPI 20 ppm
(show image)
9968000029 1690MF-dt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)