location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port LP PCI Express USB adapter card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX312PUSBLP
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter :
The long product name of StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Port LP PCI Express 12V PoweredUSB Adapter Card - USB PlusPower
More>>>
StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter:
The official description of StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This PCI Express based Powered USB Adapter Card adds three Powered USB (USB PlusPower) ports to any computer, through an available PCI Express Slot, and features a low profile design that is ideal for installations in a small form factor computer case.

Drawing power from either the PCI Express slot or the computer power supply, the Powered USB adapter card provides up to 3A of current to each connected device, allowing for up to three Powered USB devices to be installed at a time.

Plus, this PCI Powered USB Adapter Card can be connected to StarTech.com's 2 Port 12V/24V Powered USB Adapter Card (PUSBADAP), to create two additional Powered USB ports, without using an extra PCI Express slot.
- 3 external 12v Powered USB Connectors
- Powered from either the PCI Express slot or the Power Supply of the P.C. with a standard LP4 connection
- Can be linked to a daughter board or stand alone
- Supplies power and data signals over hot-plugging USB cable
- Select able power input
- Backwards compatible with USB 1.1 and 2.0 standards and allow for hot-plugging
- Bridged Chipset
- No external power is required
- Two internal USB connections can be used to expanded to the daughter board by connecting the USB header on the Main Board to the USB header on the daughter board using a USB cable
- Cable locking mechanism
- Maximum data transfer rate; 480 Mbps

Short summary description StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter:
This short summary of the StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port LP PCI Express USB adapter card, PCIe, Brown, NEC D720101GJ, 69.2 mm, 120.6 mm, 200 g

Long summary description StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 3 Port LP PCI Express USB adapter card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 3 Port LP PCI Express USB adapter card. Host interface: PCIe. Product colour: Brown. Chipset: NEC D720101GJ. Width: 69.2 mm, Depth: 120.6 mm, Weight: 200 g. Package width: 43 mm, Package depth: 227 mm, Package height: 163 mm

Ports & interfaces
Host interface *
PCIe
USB 2.0 ports quantity
3
Design
Product colour
Brown
Features
Chipset
NEC D720101GJ
Weight & dimensions
Width
69.2 mm
Depth
120.6 mm
Weight
200 g
Packaging data
Package width
43 mm
Package depth
227 mm
Package height
163 mm
Other features
Data transfer rate
480 Mbit/s
Ports quantity
3
I/O ports
1xJumper 3xUSB 1xLP4
Connectivity technology
Wireless
Mac compatibility
No
Compatible operating systems
Windows 2000/ME/2003/XP/Vista
Quantity outer carton
50 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART
(show image)
EC1S952 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART
(show image)
EC2S952 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Adapter Card StarTech.com PCI Express to PCI Adapter Card
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter StarTech.com 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower interface cards/adapter
(show image)
PEX312PUSB 3 Port PCI Express 12V PoweredUSB Adapter Card - USB PlusPower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)