location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX2433WM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX2433WM
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m² 1000:1
  • - 45 W
Warranty: 3 years
Long product name Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The long product name of Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX2433WM, 24 ", 16:9, 2 ms, 20,000:1, 1920 x 1080
More>>>
Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official description of Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

20,000:1 dynamic contast ratio
Provides darker black levels and better overall front-of-screen performance.

Aspect ratio function to adjust 4:3 and full screen image
Eliminates image distortion by maintaining correct image proportions for both widescreen and native 4:3 content.

ClearMotiv® 2ms video response time
Ultra-fast 2ms video response enables digital HD broadcast-quality video.

ECO mode
Environmentally-friendly Eco-mode reduces power consumption and extends backlight life

Full HD 1080p display with 1920x1080 resolution

OptiSync® digital/analog inputs expand your connectivity
Multiple input technology supports both digital (DVI,HDMI) and analog (VGA) signals for ultimate compatibility and configuration flexibility.

Stereo speakers with SRS WOW HD for amazing sound

Stylish slim-bezel design with glossy, piano-black finish
The thin bezel lets you see more without taking up valuable desktop real estate. The high neck and floating head design accentuate the visual experience.

Short summary description Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic X Series VX2433WM, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Viewsonic X Series VX2433WM. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.2715 x 0.2715 mm
Digital horizontal frequency
24 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Sync-on-green (SOG)
Yes
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
No
PC Audio in
Yes
HDCP
Yes
AC (power) in
Yes
PC Audio out
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
20 - -5°
LED indicators
Stand-by
Power
Power consumption (typical) *
45 W
Power consumption (PowerSave)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width (with stand)
572 mm
Depth (with stand)
231 mm
Height (with stand)
418 mm
Weight (with stand)
7.05 kg
Width (without stand)
572 mm
Depth (without stand)
62.3 mm
Height (without stand)
359 mm
Weight (without stand)
5.6 kg
Stand weight
1.45 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Bundled software
ViewSonic Wizard CD
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
571.5 x 63.5 x 358.1 mm (22.5 x 2.5 x 14.1")
Additional accessories
VGA cable, DVI cable, audio cable, power cable, Quick Start Guide, ViewSonic Wizard CD
Weight (with stand) (imperial)
7.03 kg (15.5 lbs)
Weight (imperial)
5.53 kg (12.2 lbs)
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:25:23
Uk has collected 23 expert reviews for Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 13:24:27
For someone using even a 17inch display with 1280 x 1024 screen resolution, “upgrading” to a 19 inch wide screen display with 1440 x 900 is unsatisfactory. After all, the lesser vertical resolution is inadequate. Consequently, a reasonable approach is...
80%
techradar.com
Updated:
2011-10-04 13:24:34
There was a time back in the mid noughties when Viewsonic had an enviable reputation for producing some seriously sexy, slim-bezel monitors. Today, the Taiwanese outfit has its sights firmly set on the value end of the market with the release of the VX...
Good It's big, It's cheap, It's got lots of features...
Bad But it's a bit mediocre...
80%
v3.co.uk
Updated:
2011-10-04 13:24:49
The Viewsonic VX2433wm is a 23.6in monitor with a native resolution of 1,920 x 1,080. Its glossy black chassis looks impressive, while the matte coating on the screen ensures that reflections are kept to a minimum.With a 16:9 aspect ratio and a dynamic...
Good Good quality display; reasonably priced; good for video...
Bad Stand not height-adjustable; unsophisticated Eco-mode...
Bottom line A good value widescreen TFT, although the lack of a height-adjustable stand is disappointing...
80%
computeractive.co.uk
Updated:
2011-10-04 13:24:54
The VX2433wm is a smart-looking display. Its 1,080p resolution and 16:9 aspect ratio matches the shape of a widescreen TV and is ideal for displaying HD content. Finished in a glossy piano black, it has a single silver power button at the front. The re...
Bottom line The Viewsonic VX2433wm is a good-looking, reasonably priced monitor with multiple inputs...
80%
pcadvisor.co.uk
Updated:
2011-10-04 13:25:13
Product Code: VX2433WM The ViewSonic VX2433wm is a widescreen, 24in LCD monitor made with multimedia in mind. With its HDMI input, fast 2ms pixel response time, built-in speakers, and £201 price tag, the VX2433wm looks great on paper. Unfortunately...
Bottom line Those looking for an inexpensive 24in LCD display may be tempted by the ViewSonic VX2433wms cheap price and impressive specifications. But with tinny sounding speakers, less than sharp text and pronounced colour shifts when viewing the screen off-ang...
60%
Zdnet.com.au
Updated:
2011-11-06 06:12:36
Design and features The 23.6-inch ViewSonic VX2433wm has a glossy, black bezel that slopes inward toward the screen on all sides. The bottom middle of the bezel has a raised ViewSonic logo above a blue LED and grey power button. The screen has a slight...
Good Builtin speakers A number of useful colour options in the OSD, Low price...
Bad Low max brightness level, Dulll colours in games and movies are dull, Has problems distinguishing dark grey from black, Lacks ergonomic options...
Bottom line ViewSonic VX2433wm is a low-priced monitor with acceptable performance for everyday tasks. Editors’ rating: 6.8/10...
68%
pcworld.co.nz
Updated:
2011-11-06 06:12:45
Even with our dollar in freefall on the world markets, the cost of owning state-of-the-art LCD technology continues to tumble. Nothing illustrates this more graphically (excuse the pun) than ViewSonic’s VX2433wm, a full high definition, 1080p-capable...
95%
pcworld.co.nz
Updated:
2016-12-30 01:05:24
NameEven with our dollar in freefall on the world markets, the cost of owning state-of-the-art LCD technology continues to tumble. Nothing illustrates this more graphically (excuse the pun) than ViewSonic's VX2433wm, a full high definition, 1080p-capable...
0%
maximumpc.com
Updated:
2011-10-04 13:24:36
A steaming pile of mediocrity None of the monitors we examined was flawless, but the ViewSonic VX2433wm surprised us with how poorly it fared in many of our DisplayMate benchmarks, even after an intense round of button-mashing. In the color-uniformity...
Good Twomillisecond response time boosted gaming performance.
Bad Digital photos appeared washed out; bland Bluray results; poor coloruniformity.
40%
tech2.com
Updated:
2011-10-04 13:24:57
Viewsonic is the name every graphics professional is familiar with. They have a wide range of displays; their LCD monitors are especially popular. Today, we have a slick 24-incher by them, a full HD model called VX2433M. Let’s see if it lives up to Vie...
Good Good looking, minimal design, Reasonably priced, Deep blacks...
Bad Menu navigation is not easy due to position and buttons, Deficient in brightness, whites and light shades get affected.
Bottom line PerformanceWe plugged the monitor into our HTPC via the HDMI input, and started with the menu. The GUI is small and placed at the center of the screen. I would prefer it to be at the bottom left corner, as the buttons are small too, and slightly impede...
70%
techtree.com
Updated:
2011-10-04 13:25:06
For most consumers 24-inch monitors have been an overkill. Why? Firstly they are always priced beyond 20K, when you can get a 22" monitor for 13K. Secondly, they are worth the investment only if you need a full HD resolution, and lastly, for playing an...
Good 16:9 aspect ratio, eco mode, solid build, stylish design, good overall performance, HDMI...
Bad Placement of ports could be better, minor color banding issue, price...
Bottom line For most consumers 24-inch monitors have been an overkill. Why? Firstly they are always priced beyond 20K, when you can get a 22" monitor for 13K. Secondly, they are worth the investment only if you need a full HD resolution, and lastly, for playing an...
70%
electronicsme.com
Updated:
2011-10-04 13:25:10
The Viewsonic VX2433wm is a widescreen LCD monitor that is a great choice for the professional, gamer, or home user. This monitor has full HD 1080p capabilities, ultra-fast 2ms video response time and a dynamic contrast ratio of 20,000:1. This Viewson...
Bottom line The Viewsonic VX2433wm offers a lot of wow for the money. The images it produces are clear and sharp. The 24-inch LCD monitor comes with a 15 pin mini D-sub, DVI-D (with HDCP) and HDMI 1.3 inputs which gives you plenty of options to hook this up to you...
92%
techworld.com
Updated:
2011-10-04 13:25:15
With its HDMI input, fast 2ms pixel response time, built-in speakers, and £201 price tag, the VX2433wm looks great on paper. Unfortunately, its fuzzy text and mediocre viewing angle keep it from looking as good when its sitting on your desk.The matte-...
Bottom line Those looking for an inexpensive 24in LCD display may be tempted by the ViewSonic VX2433wm's cheap price and impressive specifications. But with tinny sounding speakers, less than sharp text and pronounced colour shifts when viewing the screen off-ang...
0%
macworld.com
Updated:
2011-10-04 13:25:18
by James Galbraith, Macworld.com The ViewSonic VX2433wm is a widescreen, 24-inch LCD monitor made with multimedia in mind. With its HDMI input, fast 2ms pixel response time, built-in speakers, and sub-$300 price tag, the VX2433wm looks great on paper...
Good Inexpensive; multiple connection options.
Bad Limited viewing angle; fuzzy text; no USB hub.
Bottom line by James Galbraith, Macworld.com The ViewSonic VX2433wm is a widescreen, 24-inch LCD monitor made with multimedia in mind. With its HDMI input, fast 2ms pixel response time, built-in speakers, and sub-$300 price tag, the VX2433wm looks great on paper...
60%
thinkcomputers.org
Updated:
2011-10-04 13:25:21
High Definition (HD), is the new thing. Everyone wants an HDTV, a Blu-ray player, Sony PS3, etc. With all of these components why not have an HD computer monitor as well? You can now get a Blu-ray player for your computer and many new HD monitors have...
Good Full HD, 16:9 Aspect Ratio, Sleek design, HDMI input...
Bad Speakers on the back, and are pretty poor...
Bottom line The ViewSonic VX2433wm is a great display, I really didnt find much wrong with it. I had never reviewed a 16:9 monitor (all 16:10) so I was surprised when I opened it up and it was a bit wider than my other displays. A 24-inch 16:10 monitor has a nat...
90%