location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Power Performance P6 Staples pack 1000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Performance P6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55790000 show
Show alternative article codes used in the online market place
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Power Performance P6 Staples pack 1000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples pack
  • - Staple leg length: 1.5 cm
  • - 1000 staples
  • - Material: Steel
  • - Stainless steel
Warranty: 10 Years
Long product name Leitz Power Performance P6 Staples pack 1000 staples :
The long product name of Leitz Power Performance P6 Staples pack 1000 staples. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Performance P6 Staples, 23/15XL
More>>>
Leitz Power Performance P6 Staples pack 1000 staples:
The official description of Leitz Power Performance P6 Staples pack 1000 staples as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

23/15XL strong steel staples. Use with Leitz Super stapler 5553 stapler for optimum performance.

Features:

- For stapling up to 120 sheets (80 gsm)
- Each box contains 1,000 staples
- Premium quality, recommended for Leitz 5553 Super Stapler
- 15 mm leg length
- Up to 10 year guarantee on Leitz staplers when used with Leitz staples

Short summary description Leitz Power Performance P6 Staples pack 1000 staples:
This short summary of the Leitz Power Performance P6 Staples pack 1000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Power Performance P6, Staples pack, 1.5 cm, 1000 staples, 23/15XL, Steel, Stainless steel

Long summary description Leitz Power Performance P6 Staples pack 1000 staples:
This is an auto-generated long summary of Leitz Power Performance P6 Staples pack 1000 staples based on the first three specs of the first five spec groups.

Leitz Power Performance P6. Type: Staples pack, Staple leg length: 1.5 cm, Capacity: 1000 staples. Package width: 80 mm, Package depth: 88 mm, Package height: 19 mm

Features
Type *
Staples pack
Staple leg length *
1.5 cm
Capacity
1000 staples
Type of staple
23/15XL
Material
Steel
Product colour
Stainless steel
Features
Stapling capacity
120 sheets
Compatibility
Leitz 5553
Weight & dimensions
Package width
80 mm
Package depth
88 mm
Package height
19 mm
Package weight
140 g
Brand Image Product code Product Stock Price from
Leitz 55720000 staples Staples pack 1000 staples Leitz 55720000 staples Staples pack 1000 staples
(show image)
55720000 55720000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P1 No 8 1000 staples Leitz Power Performance P1 No 8 1000 staples
(show image)
55780000 Leitz Power Performance P1 No 8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P3 Staples pack 1000 staples Leitz Power Performance P3 Staples pack 1000 staples
(show image)
55540000 Power Performance P3 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55690000 staples Staples pack 2500 staples Leitz 55690000 staples Staples pack 2500 staples
(show image)
55690000 55690000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55680000 staples Staples pack 2500 staples Leitz 55680000 staples Staples pack 2500 staples
(show image)
55680000 55680000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P4 24/8 1000 staples Leitz Power Performance P4 24/8 1000 staples
(show image)
55710000 Leitz Power Performance P4 24/8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P3 24/6 1000 staples Leitz Power Performance P3 24/6 1000 staples
(show image)
55700000 Leitz Power Performance P3 24/6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55770000 staples Staples pack 1000 staples Leitz 55770000 staples Staples pack 1000 staples
(show image)
55770000 55770000 0.00
(excl. VAT)
0 (incl. VAT)