GP Batteries logo

GP Batteries NiMH rechargeable batteries ReCyko AR07 battery charger

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11753
Info modified on:
04 Apr 2019, 09:25:36
Short summary description GP Batteries NiMH rechargeable batteries ReCyko AR07 battery charger:

GP Batteries NiMH rechargeable batteries ReCyko AR07, Batteries included

Long summary description GP Batteries NiMH rechargeable batteries ReCyko AR07 battery charger:

GP Batteries NiMH rechargeable batteries ReCyko AR07. Product colour: White. Input frequency: 50/60 Hz, Output voltage: 1.4 V, Output current: 0.1 A. Battery capacity: 2050 mAh

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.