Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding 127 L White
- - 110 L
- - 17 L 4*
- - Reversible doors
- - N
- - 37 dB
- - 100 W
More>>>
Short summary description Ardo MP14SA combi-fridge Freestanding 127 L White:
This short summary of the Ardo MP14SA combi-fridge Freestanding 127 L White data-sheet is auto-generated and uses the product title and the first six key specs.
Ardo MP14SA, 127 L, Freestanding, 37 dB, White
Long summary description Ardo MP14SA combi-fridge Freestanding 127 L White:
This is an auto-generated long summary of Ardo MP14SA combi-fridge Freestanding 127 L White based on the first three specs of the first five spec groups.
Ardo MP14SA. Appliance placement: Freestanding, Product colour: White, Refrigerating medium: R600a. Total net capacity: 127 L, Noise level: 37 dB, Total gross capacity: 130 L. Fridge net capacity: 110 L. Freezer net capacity: 17 L, Storage time during power failure: 12 h, Star rating: 4*. Connected load: 100 W, Energy usage: 0.62 kWh/24h