location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ARC 4178 IX Freestanding 432 L Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARC 4178 IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARC4178IX
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool ARC 4178 IX Freestanding 432 L Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multicolour Freestanding 432 L
  • - 325 L
  • - 107 L 7.5 kg/24h
  • - 44 dB
More>>>
Short summary description Whirlpool ARC 4178 IX Freestanding 432 L Multicolour:
This short summary of the Whirlpool ARC 4178 IX Freestanding 432 L Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ARC 4178 IX, 432 L, T, 44 dB, 7.5 kg/24h, Multicolour

Long summary description Whirlpool ARC 4178 IX Freestanding 432 L Multicolour:
This is an auto-generated long summary of Whirlpool ARC 4178 IX Freestanding 432 L Multicolour based on the first three specs of the first five spec groups.

Whirlpool ARC 4178 IX. Total net capacity: 432 L, Climate class: T, Noise level: 44 dB. Fridge net capacity: 325 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 107 L, Freezing capacity: 7.5 kg/24h. Product colour: Multicolour

Design
Appliance placement *
Freestanding
Product colour *
Multicolour
Reversible doors
Yes
Refrigerating medium
R-600a
Performance
Total net capacity *
432 L
Total gross capacity
439 L
Climate class *
T
Noise level *
44 dB
Fridge
Fridge net capacity *
325 L
Fridge number of shelves/baskets *
3
Freezer
Freezer net capacity *
107 L
Freezer
Freezing capacity *
7.5 kg/24h
Ergonomics
Door open alarm
Yes
Power
Connected load
120 W
Weight & dimensions
Width *
710 mm
Depth *
728 mm
Height *
1874 mm
Packaging data
Package dimensions (WxDxH)
749 x 763 x 1905 mm
Other features
No Frost system
Yes
Defrost function
Yes
Built-in freezer
Yes
Anti-bacterial function
Yes
Brand Image Product code Product Stock Price from
Whirlpool ARC 4330 WH Freestanding White Whirlpool ARC 4330 WH Freestanding White
(show image)
ARC4330WH ARC 4330 WH 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ARC 4138 IX Freestanding 432 L Silver Whirlpool ARC 4138 IX Freestanding 432 L Silver
(show image)
ARC4198IX ARC 4138 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool Refrigerator ARC 4138 IX Freestanding 403 L Silver Whirlpool Refrigerator ARC 4138 IX Freestanding 403 L Silver
(show image)
ARC4138IX Refrigerator ARC 4138 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool Refrigerator ARC 4208 IX Freestanding 432 L Silver Whirlpool Refrigerator ARC 4208 IX Freestanding 432 L Silver
(show image)
ARC4208IX Refrigerator ARC 4208 IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ARC 8120/IX fridge-freezer Freestanding 425 L Stainless steel Whirlpool ARC 8120/IX fridge-freezer Freestanding 425 L Stainless steel
(show image)
ARC 8120/IX ARC 8120/IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ARC 8140/IX Freestanding 425 L Stainless steel Whirlpool ARC 8140/IX Freestanding 425 L Stainless steel
(show image)
ARC8140IX ARC 8140/IX 0.00
(excl. VAT)
0 (incl. VAT)