location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch HD, CZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHC013-00CZ
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.65 cm (3.8") 480 x 800 pixels
  • - 0.512 GB
  • - 0.528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 5 MP
  • - Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1350 mAh
  • - Black
Long product name HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black :
The long product name of HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch HD - Qualcomm® MSM 7201A™ 528 MHz, ROM: 512 MB, 3.8-inch TFT-LCD, HTC TouchFLO™ 3D, GPS, Bluetooth® 2.0, 5 megapixel camera, Windows Mobile® 6.1 Professional
More>>>
Short summary description HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black:
This short summary of the HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch HD, CZ, 9.65 cm (3.8"), 480 x 800 pixels, TFT, 0.512 GB, 0.288 GB, 0.528 GHz

Long summary description HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black:
This is an auto-generated long summary of HTC Touch HD, CZ handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black based on the first three specs of the first five spec groups.

HTC Touch HD, CZ. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Internal memory: 0.512 GB, Flash memory: 0.288 GB. Processor frequency: 0.528 GHz

Brand Image Product code Product Stock Price from
HTC

HTC Touch HD, NL handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black
(show image)
99HHC026-00 Touch HD, NL 0.00
(excl. VAT)
0 (incl. VAT)
HTC

HTC Touch HD, EN handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 146.4 g Black
(show image)
99HHC013-00 Touch HD, EN 0.00
(excl. VAT)
0 (incl. VAT)