location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J870DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J870DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 9.3 kg
Warranty: 2 years
Long product name Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour, Inkjet, Print/Copy/Scan/Fax, 27/33ppm, 6000x1200dpi, A4/Legal, 2.7" Touch LCD, 128MB, USB 2.0, Fast Ethernet, 802.11b/g/n, PictBridge, 18W, 50dB(A), 9.3kg, Black
More>>>
Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
The official description of Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and Easy-to-Use Inkjet All-in-One
If you're looking for an easy-to-use, economical color inkjet all-in-one that won't waste valuable workspace, the Brother™ Work Smart™ Series MFC-J870DW may be exactly what you need. In addition to its budget-friendly purchase price, it offers a lower total cost of operation thanks to high-yield replacement ink cartridges and paper-saving duplex printing. Features like the intuitive 2.7" TouchScreen Display with Touch Panel, an automatic document feeder, printing and scanning from your NFC capable device, and free Brother Cloud Apps make this all-in-one an excellent choice for your home/home office.

Features
- Easy Wireless with the New Wireless Assistant & Wired Setup. Easy to setup wireless (802.11b/g/n) or wired Ethernet networking.
- Intuitive 2.7" TouchScreen Display plus TouchPanel. TouchPanel allows you to only see the keys you need. Also create shortcuts for frequently used functions.
- Front Loading 4-Cartridge Ink System. Only change the cartridge that needs to be replaced.
- Convenient Mobile Device Printing. Wireless printing from your mobile device via: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct™.
- Near Field Communication. NFC Connectivity lets you "touch to connect" directly from most NFC-capable mobile devices.
- Free Brother Cloud Apps. Web-based apps from Brother let you capture and convert documents directly from your machine.
- Web Connect. Access popular web services, such as FACEBOOK™ PICASA Web Albums® FLICKR®, GOOGLE DRIVE™, EVERNOTE®, DROPBOX, BOX and SKYDRIVE®.
- Duplex (2-sided) Printing. Create two-sided documents and save paper with duplex printing.
- Versatile Scanning. Capabilities to scan using a variety of formats including JPEG, TIFF and PDF to E-mail, media cards, OCR and more.
- Direct Photo Printing. Print photos directly from your digital camera's media cards, PictBridge-enabled camera, or USB flash memory.
- CD/DVD Printing. Print directly on to your printable blank DVDs, CDs and Blu-ray™ discs.
- Standard and High-Yield Ink Cartridges. Standard and High Yield ink cartridges make it economical to maintain.

Short summary description Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J870DW, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J870DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, Memory card, OCR, USB
Image formats supported
BMP, JPG, PCX, PNG, TIF
Document formats supported
PDF
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax transmission speed
7 sec/page
Modem speed
14.4 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
250 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Caller ID
Yes
Features
Recommended duty cycle
50 - 1000 pages per month
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
GDI
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Index card, Letter
Envelopes sizes
7 3/4, 10, C5, DL, Monarch
Paper handling
Photo paper sizes
9x13, 10x15, 13x18
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 3.5x5
Borderless printing media sizes
4x6, 5x7, 2L, A4, A6, Index card, L, Letter
Custom media width
88.9 - 127 mm
Custom media length
215.9 - 355.6 mm
Paper tray media weight
64 - 220 g/m²
Paper tray media weight (imperial)
7.71 - 26.3 kg (17 - 58 lbs)
Auto Document Feeder (ADF) media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight (imperial)
7.71 - 10.9 kg (17 - 24 lbs)
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC Mobile, MMC+, MS PRO, MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (copying)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
19 W
Power consumption (PowerSave)
1.2 W
Power consumption (standby)
4 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
374 mm
Height
180 mm
Weight
9.3 kg
Packaging data
Package width
477.5 mm
Package depth
243.8 mm
Package height
457.2 mm
Package weight
11.1 kg
Other features
PictBridge
Yes
Fax compatibility
ITU-T G3
Source Testseek summary Average rating
Reviews
Updated:
2013-10-06 02:17:43
Uk has collected 18 expert reviews for Brother MFC-J870DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2013-10-09 01:49:09
What is the Brother MFC-J870DW? Brother is overhauling the look of its consumer and SOHO all-in-ones and the Brother MFC-J870DW is one of the first new-look printers. It's a colour inkjet that has built-in NFC for printing from mobiles, and it has a touch...
Good SD, MemoryStick and front USB sockets, Separate photo tray, 20 sheet ADF...
Bad Photo tray manual operation, Plain paper print a little blurred, Very slow photo prints...
Bottom line Brother MFC-J870DW - Print Speeds Brother claims ISO speeds for the MFC-J870DW of 12ppm for black print and 10ppm for colour. Our 5-page text print gave 7.5ppm in normal print and 9.4ppm in draft mode. This increased to 10.2ppm for normal print on the lon...
80%
expertreviews.co.uk
Updated:
2013-11-16 01:25:45
The Brother MFC-J870DW is a small business-oriented MFP with a comprehensive specification. There's a fax machine, direct printing and scanning from its USB port and memory card reader, wired and wireless networking and the ability to print from a smartph...
Bottom line We love this MFP's interface and comprehensive features, but both print and scan quality are disappointing...
60%
pcadvisor.co.uk
Updated:
2014-03-07 01:04:21
Just another home and small office multifunction colour inject printer from Brother you might think. Yet as well as having an impressive array of features at a reasonable price, the Brother MFC-J870DW has established a unique milestone in this class. See...
80%
Digitaltrends.com
Updated:
2014-04-06 01:17:20
Unlike Canon, Epson, and HP, Brother markets its printers toward the office user, which explains the unfortunately named MFC-J870DW. That's too bad, because it's a multifunction printer (MFP) that is perfectly suitable for home use. It's affordable to buy...
Good Attractive price, Compact, Good output quality, Reasonable ink cost...
Bad No automatic duplexing on ADF, Under-saturated photos on plain paper, Small-capacity paper tray, Slow copying...
Bottom line Brother doesn't target any of its printers or MFPs for the home or consumer market – the MFC-J870DW we tested is marketed as a device for small businesses. But the same features and functionality that make the MFC-J870DW attractive to a small business –...
80%
techadvisor.co.uk
Updated:
2014-10-22 03:03:36
Just another home and small office multifunction colour inkjet printer from Brother you might think. Yet as well as having an impressive array of features at a reasonable price, the Brother MFC-J870DW has established a unique milestone in this class. See...
Bottom line There's no question that the Brother MFC-J870DW has a host of excellent features including optical-disc direct printing and touchscreen controls. While it showcases NFC capability this will be of limited appeal. Wireless photo print speeds are very disapp...
80%
techadvisor.co.uk
Updated:
2015-07-30 01:07:10
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
80%
pcmag.com
Updated:
2013-10-06 02:17:43
The simplest description for the Brother MFC-J870DW%displayPrice% at %seller%, also available as the MFC-875DW with some superficial differences), is that it's an improved version of the Brother MFC-J825DW$151.00 at Amazon that it's in the process of repl...
Good Prints, scans, copies, faxes. Prints on printable optical discs. Features Ethernet, Wi-Fi, Wi-Fi Direct, and NFC (near field communication).
Bad Low-paper capacity (100 sheets plus a 4-by-6 photo paper tray)...
Bottom line A potentially great fit for a micro or home office, and packed with MFP features, the Brother MFC-J870DW inkjet MFP can print from a near field communications (NFC) capable phone...
80%
computershopper.com
Updated:
2013-10-14 01:21:37
It’s been about two years now since Brother debuted what we considered, at the time, a near-perfect small-office and home-office all-in-one (AIO) inkjet printer, the . A hands-down pick for our Editors' Choice laurels, this reasonably priced and compa...
Good Strong performance for the price, CD labeling, Support for NFC, High-tech, attractive appearance, Easy-to-use control panel...
Bad High cost per page, ADF does not support auto-duplexing, Physical interfaces are located in unusual spot...
Bottom line A capable small-office inkjet AIO with the unusual bonus of NFC support, this midrange model prints well and is speedier than most like-priced competitors. (Pricey ink and the lack of an auto-duplexing ADF partly offset these strengths, however.)...
70%
pcworld.com_techhive.com
Updated:
2013-10-14 01:21:37
It's hard to stand out as a $150 printer. Many, many models crowd this affordable price range. Brother pulls off quite a feat, therefore, with the $150 MFC-J870DW. It beats out every other competitor by being the first to offer near-field communication (N...
Good Reasonably priced inks, Two-year warranty, Impressively long feature list includes NFC and CD/DVD printing...
Bad Copying two-sided documents is a tedious, manual process...
60%
macworld.com
Updated:
2013-12-21 01:22:29
It's hard to stand out as a $150 printer. Many, many models crowd this affordable price range. Brother pulls off quite a feat, therefore, with the $150 MFC-J870DW. It beats out every other competitor by being the first to offer near-field communication (N...
Good Reasonably priced inks, Twoyear warranty, Impressively long feature list includes NFC and CD/DVD printing...
Bad Copying twosided documents is a tedious, manual process...
60%
consumersearch.com
Updated:
2014-07-03 01:25:55
Simple, reliable and frugal with ink. Experts and most owners have no trouble setting up the Brother MFC-J870DW: It networks via Ethernet or Wi-Fi, and the 2.7-inch touch screen makes it easy to navigate the menus. One source calls it "one of the easiest...
Good Goodlooking printouts and photos, Solid performance (printing, scanning, copying and faxing), Prints wirelessly via WiFi, AirPrint or NFC (Near Field Communication), Autoduplexing, Great company reputation and twoyear warranty...
Bad 100sheet paper tray isn't for highvolume users...
Bottom line An inkjet all-in-one printer that won't waste ink and is actually reliable: The Brother MFC-J870DW wows experts and owners simply by doing its job without fuss. The paper tray only holds 100 sheets, but that's fine for personal or home-office use. Printou...
0%