location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-1621 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867185674 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:21:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8192 entries Switching capacity: 32 Gbit/s
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W :
The long product name of LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 x 10/100/1000Base-T RJ-45 PoE+, 250W, 32Gbps, MAC 8K, IEEE 802.3/u/x/ab/af/at/az
More>>>
LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W:
The official description of LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEP-1621 is a Gigabit PoE-Plus Switch with 16 x 10/100/1000Base-T PoE-Plus ports. This switch is IEEE 802.3af/at compliant, providing power and data over a single Ethernet cable to any PoE device, with total power budget of 240W, up to 30W per port. Ideal for desktops, it is also 19-inch rack-mountable, which provides convenient and flexible installation. The GEP-1621 is designed for small-to-median businesses that prefers an affordable solution for PoE deploying infrastructure.

- 16 PoE-Plus Gigabit Ethernet ports
- 10/100/1000Mbps wire speed transmission and reception
- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- Auto-detection and protection of non-standard PoE devices
- 9K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
- 19-inch metal housing
- Total PoE power budget: 240W, up to 30W per port

Short summary description LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W:
This short summary of the LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W:
This is an auto-generated long summary of LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W based on the first three specs of the first five spec groups.

LevelOne 16-Port Gigabit PoE Switch, 802.3at/af PoE, 250W. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8192 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Grey
LED indicators
Activity, Link, PoE, Power
Country of origin
Taiwan
Certification
FCC Part 15 Class A, CE, RoHS
Performance
Buffer size
256 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
250 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
16
Total Power over Ethernet (PoE) budget
240 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
480 mm
Depth
200 mm
Height
44 mm
Weight
2.9 kg
Packaging data
Cables included
AC
Quick start guide
Yes
Package type
Box
Package width
260 mm
Package depth
96 mm
Package height
540 mm
Package weight
3.8 kg
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)