location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-3052
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3052 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867184257
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 2.5 mm (1 / 2.5") 3 MP 2032 x 1536 pixels
  • - Wired Ethernet LAN
  • - Night vision 10 m IR
  • - Digital zoom: 4x
  • - Dome Ceiling
  • - White
  • - 507 g
Long product name LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling :
The long product name of LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed Dome Network Camera, IR LEDs, PoE 802.3af, 3-Megapixel, Day & Night
More>>>
LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling:
The official description of LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3052 is a 3-Megapixel dome network camera with video resolution of up to 2032x1536. The camera supports H.264/MPEG-4/MJPEG video compressions, making it an efficient and cost-effective means of surveillance for your business.

Together with 12 Infrared LEDs and removable IR-cut filter, the FCS-3052 is perfect for delivering low-noise images in total darkness, at a distance of up to 10 meters. No need to install this camera near a power source, power and data are received through a single Ethernet cable using Power over Ethernet (PoE) technology. It is also equipped with one digital input/output (1DI/1DO) for alarm and sensor.

In addition, we offer you a free Dynamic Level1DNS service, which is very useful if you don’t have a fixed public IP address, and provides you with an easy-to-memorize domain address. The FCS-3052 is indisputably the best choice for 24 hours indoor surveillance of areas such as offices, banks, and retail stores.

Short summary description LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling:
This short summary of the LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-3052, IP security camera, Indoor, Wired, CE, FCC, Ceiling, White

Long summary description LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling:
This is an auto-generated long summary of LevelOne FCS-3052 security camera Dome IP security camera Indoor 2032 x 1536 pixels Ceiling based on the first three specs of the first five spec groups.

LevelOne FCS-3052. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Camera shutter speed: 0.00005 - 0.5 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Digital zoom: 4x, Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired
Day/night mode
Yes
Alarm input/output
Yes
Certification
CE, FCC
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
White
LED indicators
Yes
Camera
Camera shutter speed
0.00005 - 0.5 s
Image sensor
Optical sensor size
25.4 / 2.5 mm (1 / 2.5")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Digital zoom
4x
Focus adjustment
1.6
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
10 m
LED type
IR
Number of illumination LEDs
12
Video
Maximum resolution *
2032 x 1536 pixels
Total megapixels *
3 MP
Video formats supported
ASF
Video compression formats
H.264, M-JPEG, MPEG4
Supported graphics resolutions
320 x 240, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080p
Frame rate
30 fps
Audio
Audio system
2-way
Audio formats supported
AMR
Audio
Built-in microphone
Yes
Audio detection
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
HTTPS encryption
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
DC output voltage
+12V
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
149.9 mm
Depth
149.9 mm
Height
115.6 mm
Weight
507 g
Other features
Compliance industry standards
802.3af PoE
Brand Image Product code Product Stock Price from
LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR
(show image)
FCS-4041 PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
(show image)
FCS-3091 Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE
(show image)
FCS-3071 Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n
(show image)
WCS-0040 Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs
(show image)
FCS-5051 Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WCS-0030 security camera 1280 x 800 pixels LevelOne WCS-0030 security camera 1280 x 800 pixels
(show image)
WCS-0030 WCS-0030 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne P/T Network Camera LevelOne P/T Network Camera
(show image)
FCS-0020 P/T Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels
(show image)
FCS-1091 FCS-1091 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)