HERMA logo

HERMA Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32586
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs.:

Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs.

Short summary description HERMA Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs.:

HERMA Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs., White, Rounded rectangle, DP4, Paper, Germany, 40 mm

Long summary description HERMA Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs.:

HERMA Labels for printing presses DP4 40x49 mm white paper matt 7500 pcs.. Product colour: White, Shape: Rounded rectangle, Format: DP4. Width: 40 mm, Height: 49 mm, Sheet width: 24 cm. Labels per pack: 7500 pc(s), Media sheets per package: 250 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.