HERMA logo

HERMA Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38154
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs.:

Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs.

Short summary description HERMA Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs.:

HERMA Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs., Red, DP1, Paper, Matte, 75 g/m², Germany

Long summary description HERMA Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs.:

HERMA Labels for printing presses DP1 20x50 mm luminous red paper matt 5000 pcs.. Product colour: Red, Format: DP1, Material: Paper. Width: 20 mm, Height: 50 mm, Sheet width: 16.8 cm. Labels per pack: 5000 pc(s), Labels per sheet: 15 pc(s), Media sheets per package: 335 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.