location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT727/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT727/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103647130 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver ComfortCut Blade System Black
  • - Number of shaver heads/blades: 3
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Charging time: 8 h Fast charging
Long product name Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black :
The long product name of Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ComfortCut Flexing heads 45 min cordless use/8h charge
More>>>
Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black:
The official description of Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable fast shave
PowerTouch adds power to your morning. Now with more minutes per charge, fully
washable heads, and ComfortCut blades to give you a more comfortable shave. With
PowerTouch you can always fly through your morning routine.

A comfortable and close end result
- ComfortCut blades glide gently for a smooth, close shave
- Flex & Float adjusts to face and neck curves

The fastest way through your morning routine
- 45+ shaving minutes, 8-hour charge
- Simply rinses clean
- Can be used corded and cordless
- LED Display

Short summary description Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black:
This short summary of the Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 3000 PT727/16, Rotation shaver, Black, ComfortCut Blade System, Charging, SH50, 2 year(s)

Long summary description Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips SHAVER Series 3000 PT727/16 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips SHAVER Series 3000 PT727/16. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: ComfortCut Blade System. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 45 h. Package width: 140 mm, Package depth: 70 mm, Package height: 224 mm. Quantity per pack: 1 pc(s). Connectivity technology: Wired & Wireless, Country of origin: Netherlands

Features
Shaver system *
Rotation shaver
Shaving system technologies
ComfortCut Blade System
Trimmer *
No
Product colour *
Black
Rubber grips
Yes
Smooth shaving heads
Yes
Washable *
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Replace shaving heads indicator
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
45 h
Charging time
8 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Shaving time
45 min
Power consumption (max)
5.4 W
Cordless
Yes
Packaging data
Package width
140 mm
Package depth
70 mm
Package height
224 mm
Package weight
410 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Pouch
Yes
Other features
Connectivity technology
Wired & Wireless
Country of origin
Netherlands
Country Distributor
Deutschland 1 distributor(s)