location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 CMT + NVIDIA Quadro K600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM501ET+C2J92AT/92377939
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 400 W
  • - Intel® Xeon® E3 V2 Family E3-1225V2 3.2 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 2 x 2 GB
  • - DVD Super Multi Card reader integrated
  • - Intel® HD Graphics P4000
  • - Windows 7 Professional 64-bit
Long product name HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation :
The long product name of HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1225v2 (3.2GHz, 8MB L3), 4GB DDR3, 500GB 7200 rpm SATA, SATA SuperMulti DVD±RW, Intel HD Graphics P4000, Windows 7 Professional 64 / Windows 8 Pro 64 + NVIDIA Quadro K600 1GB Graphics (C2J92AT)
More>>>
HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
The official description of HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get workstation performance with next-generation graphics at prices you’d expect from a desktop PC. Available as a Convertible Minitower or a Small Form Factor, HP offers the enterprise-class design that fits you best.

Features

Featuring Windows 7 Professional and/or other operating systems

Designed to fit your business
- Choose the expansive Convertible Minitower or the space-saving Small Form Factor design – both complete with tool-free chassis that make adding hard drives and upgrading memory a snap.
- Take advantage of world class architecture with the latest in connectivity for external storage devices and peripherals. Transfer data 10x faster than USB 2.0 ports with four integrated super-speed USB 3.0 ports.
- Business-built and environmentally aware – featuring a 90% efficient power supply, BFR/PVC free configurations and your choice of ENERGY STAR® qualified configurations.

High performance, no sweat
- Increase performance and reduce energy consumption with next-generation 22nm processors, including the Intel® Xeon® processor E3-1200v2 family and 3rd-generation Intel® Core™ processors.
- Give memory intensive applications a boost with 1600 MHz DDR3 memory technology and support for ECC memory configurations to help protect your data integrity.
- Keep going at a moment’s notice with Intel® Smart Response Technology, a disk cache solution that provides solid state drive like performance, faster boot up times and quick application responsiveness.
- Optimize your output with integrated HP Performance Advisor. Run reports, diagnose and fine-tune your workstation specific to your professional applications with just one click.

Next-generation graphics
- Take presentations to the next level and bring work to life with integrated Intel® HD Graphics.
- Access your high-performance 2D, 3D, video and media-rich applications regardless of where you are. Preinstalled HP Remote Graphics Software gives you the freedom to work remotely without skipping a beat.
- Be ready with the bandwidth you need for tomorrow’s generation of PCIe 3D graphics cards from NVIDIA and AMD the moment they’re available.

Short summary description HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This short summary of the HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP 220 CMT + NVIDIA Quadro K600, 3.2 GHz, Intel® Xeon® E3 V2 Family, E3-1225V2, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This is an auto-generated long summary of HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation based on the first three specs of the first five spec groups.

HP 220 CMT + NVIDIA Quadro K600. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1225V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Weight: 10.4 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V2 Family
Processor model *
E3-1225V2
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v2
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
PCI Express slots version
3.0
PCI Express configurations
1x16+1x4, 1x8+3x4, 2x8+1x4
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
32
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
Number of displays supported (on-board graphics)
3
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
2
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Minitower
Number of 3.5" bays
3
Number of 5.25" bays
3
Design
Country of origin
China
Performance
Motherboard chipset
Intel PCH C216
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65733
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
400 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
178 mm
Depth *
455 mm
Height *
447 mm
Weight *
10.4 kg
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card family
Intel
Graphics card
HD Graphics P4000
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:41:25
Uk has collected 1 expert review for HP 220 CMT + NVIDIA Quadro K600 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2015-01-21 03:41:25
Workstations may not be the sexiest computers out there, but they're among the most important when you need to get your work done reliably and quickly. Well equipped to help you achieve both of those goals is the HP Z220 CMT Workstation, an unassuming-loo...
Good Solid productivity performance. Uses SSD for high-speed SRT caching. Good expansion card potential.
Bad Other systems have superior graphics capabilities. Little room for adding more drives...
Bottom line Coming in at less than $2,000, the HP Z220 CMT Workstation is a well-equipped and speedy professional system for completing performance-intensive day-to-day tasks...
90%