location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB5 Bluetooth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
393190
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Energy Sistem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels 120 W
  • - Wireless
  • - Black
  • - Wireless Bluetooth 2.1+EDR
Long product name Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W :
The long product name of Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120W RMS, 2.1ch, Bluetooth 2.1 (A2DP/AVRCP), 4.6kg, Black
More>>>
Short summary description Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W:
This short summary of the Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem SB5 Bluetooth, 2.1 channels, 120 W, 1.91 cm (0.75"), Wireless, 30 - 170 Hz, Separate

Long summary description Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W:
This is an auto-generated long summary of Energy Sistem SB5 Bluetooth Black 2.1 channels 120 W based on the first three specs of the first five spec groups.

Energy Sistem SB5 Bluetooth. Audio output channels: 2.1 channels, RMS rated power: 120 W. Tweeter diameter (imperial): 1.91 cm (0.75"). Subwoofer connectivity: Wireless, Subwoofer frequency range: 30 - 170 Hz, Subwoofer location: Separate. Product colour: Black, Recommended usage: TV. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR