location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E3F48AA peripheral device case Folio Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E3F48AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3F48AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758576120 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2014
Product end of life date
Bullet Points HP E3F48AA peripheral device case Folio Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio
  • - Red
  • - Brand compatibility: HP
  • - 17.8 cm (7")
  • - Scratch resistant
Warranty: 1 year
Long product name HP E3F48AA peripheral device case Folio Red :
The long product name of HP E3F48AA peripheral device case Folio Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slate 7 Red Folio Case
More>>>
HP E3F48AA peripheral device case Folio Red:
The official description of HP E3F48AA peripheral device case Folio Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with purpose, the HP Slate7 Folio case enhances protection for your valuable tablet while allowing ease of use. View from multiple angles, while remaining securely in place as you surf the web, watch movies, work or present. Cover with confidence, view with comfort, travel with ease.

- Functionality is reassured with precise cutouts for speakers, volume, power and audio jack, while providing a snug fit and a layer of protection against bangs and bumps.
- Free your hands - conveniently view from 3 different angles by easily shifting between the subtle stand groves.
- The texturized exterior, available in 4 colors, provides slip-resistant viewing and carrying, and an added layer of protection; while the super-soft lining preserves against scratches.

Short summary description HP E3F48AA peripheral device case Folio Red:
This short summary of the HP E3F48AA peripheral device case Folio Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP E3F48AA, 204 mm, 24 mm, 125 mm, 174 g

Long summary description HP E3F48AA peripheral device case Folio Red:
This is an auto-generated long summary of HP E3F48AA peripheral device case Folio Red based on the first three specs of the first five spec groups.

HP E3F48AA. Width: 204 mm, Depth: 24 mm, Height: 125 mm

Technical details
Case type *
Folio
Product colour *
Red
Brand compatibility *
HP
Maximum screen size
17.8 cm (7")
Compatibility
Slate 7
Technical details
Protection features
Scratch resistant
Weight & dimensions
Width
204 mm
Depth
24 mm
Height
125 mm
Weight
174 g
Country Distributor
United Kingdom 1 distributor(s)