location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 71451 W EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE71451WEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842826081
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1400 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Sport, Delicate/silk
  • - Overflow protection
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 81 dB
More>>>
Short summary description Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 71451 W EU, Front-load, 7 kg, B, 81 dB, 1400 RPM, 201 kWh

Long summary description Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.

Indesit XWE 71451 W EU. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 201 kWh, Annual water consumption washing: 10623 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Brand Image Product code Product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White
(show image)
859991536030 BWA 71053X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White
(show image)
859991533600 BTW E71253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White
(show image)
859991533580 BTW A61052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)