location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT711/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT711/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103647188 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black
  • - Number of shaver heads/blades: 3
  • - Washable
  • - AC
More>>>
Short summary description Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black:
This short summary of the Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 3000 PT711/16, Rotation shaver, Black, AC, 0.25 W, 100-240 V, 5.4 W

Long summary description Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips SHAVER Series 3000 PT711/16. Shaver system: Rotation shaver, Product colour: Black. Power source: AC, Power consumption (standby): 0.25 W, AC input voltage: 100-240 V. Connectivity technology: Wired

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product colour *
Black
Washable *
Yes
Number of shaver heads/blades *
3
Power
Power source *
AC
Power
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Power consumption (max)
5.4 W
Packaging content
Cleaning brush
Yes
Pouch
Yes
Other features
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Philips SHAVER Series 3000 dry electric shaver PT723/20 Philips SHAVER Series 3000 dry electric shaver PT723/20
(show image)
PT723/20 dry electric shaver PT723/20
Country Distributor
Deutschland 1 distributor(s)