location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT756/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT756/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103679790 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Blue
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Charging time: 8 h
Warranty: 2 year(s)
Long product name Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue :
The long product name of Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 40min/8h, 100-240V, 1 x LED
More>>>
Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue:
The official description of Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great skin protection, smooth shave
Now enjoy a refreshing shave without worrying about damaging your skin. The Aquatec seal ensures a comfortable dry shave and a refreshing wet shave. Use it wet with shaving gel or foam for enhanced skin comfort.

Also use wet for enhanced skin comfort
- Aquatec: refreshing wet shave with foam or an easy dry shave

Shave smooth
- Lift and Cut blades lift hairs to cut for a close shave

Protect your skin
- Glides smoothly over the curves of your face

Ease of use
- 40 shaving minutes, 8 hour charge
- Washable shaver with QuickRinse system
- Perfect for trimming your sideburns and moustache

Short summary description Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue:
This short summary of the Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch AT756/16, Rotation shaver, Black, Blue, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 8 h

Long summary description Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue:
This is an auto-generated long summary of Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue based on the first three specs of the first five spec groups.

Philips AquaTouch AT756/16. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Blue
Pop-up trimmer
Yes
Rubber grips
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Skin comfort
Yes
Number of shaver heads/blades *
3
LED indicators
Yes
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
8 h
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Shaving time
40 min
Power consumption (max)
5.4 W
Packaging content
Cleaning brush
Yes
Protection cap
Yes
Other features
Handle(s) features
Ergonomic