location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS100-E8-PI2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90SV004A-M06CE0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886227517817 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2021 07:09:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) LGA 1150 (Socket H3)
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 2 Ethernet LAN (RJ-45) ports: 3
  • - 250 W
  • - Black
Long product name ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black :
The long product name of ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x LGA1150, Intel C224 Chipset, 4 x 2 channel 1600/1333 UDIMM, SATA 3 6 Gb/s, Intel Rapid Storage, 2 x Intel® I210AT + 1 x Mgmt LAN, Aspeed AST2300 with 32MB VRAM, 1 x External Serial Port, 3 x RJ-45 ports (One for ASMB7-iKVM), 4 x USB 3.0 ports (Front x 2, Rear x 2), 2 x USB 2.0 ports (Rear x 2), 1 x VGA, 1 x PS/2, 380 x 430 x 43.4, 6500 g, 250W 80PLUS
More>>>
ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black:
The official description of ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart compact 1U server

As always, ASUS works hard to deliver servers that offer optimal performance. In this generation, the ASUS RS100-E8-PI2 supports the new Intel® Xeon® E3-1200 v3 processor family, and can operate with great stability at up to 40-degree centigrade sustained ambient temperatures. It is also features an 80 PLUS Bronze power supply for enhanced energy savings and lower power bills. In addition, it offers advanced I/O options, a user-friendly design, and complete remote server management through ASWM Enterprise and ASMB7-iKVM. All of those features make the RS100-E8-PI2 the best server for SMBs.

The latest Intel® processors

The RS100-E8-PI2 is ready for new-generation Intel® Xeon® 22nm processors, which deliver a significant performance improvement over previous-generation CPUs.

Ultra-quiet and energy-saving

The RS100-E8-PI2 delivers excellent noise mitigation, lowest as 30 dB (idle mode), which is lower than the noise output of an average projector at 42dB. It also ships with an 80 PLUS Bronze power supply to reduce power loss and power consumption, helping consumers save on energy bills.

Flexible deployment options in a compact rack form factor

With a short 15” chassis, the RS100-E8-PI2 easily fits in diverse rack cases, largely increasing density per rack to save space. In addition, it offers the ideal size for IT deployment, which also saves considerable cost when setting up a data center.

PCI Express 3.0-ready for powerful expandability

The RS100-E8-PI2 ships with one PCI-E x16 slot (Gen3 x8 link) designed to accommodate the power of full-height add-on components such as 10Gb/s LAN cards. PCI Express 3.0 provides unprecedented data speeds, combined with the convenience of seamless backward compatibility with PCI Express 2.0.

Comprehensive Windows RAID support

Embedded RAID allows the RS100-E8-PI2 to support Intel® Rapid Storage Technology Enterprise for Windows, improving data protection and increasing storage reliability. Using RAID, servers set up with the latest Windows server-grade operating system run with improved fault tolerance compared to non-RAID or single-drive systems.

Optimized user experience design

A front VGA port provides greater convenience and flexibility, allowing customers to connect a monitor from the front. There is also an “asset tag” on every RS100-E8-PI2 for better identification within a server cluster. ASUS further furnishes several choices for OS drive placement, such as SSD and SATA DOM cages, plus internal Type A USB.

Comprehensive remote management

ASUS presents the most complete remote server control, including out of band ASMB7-iKVM and in-band ASWM Enterprise. Out-of-band ASMB7-iKVM offers LAN management, while in-band ASWM Enterprise provides “one on many” usage. IT professionals don’t have to check servers one by one, but instead can use ASWM Enterprise to monitor the status of all servers from a friendly graphical user interface.

Short summary description ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black:
This short summary of the ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RS100-E8-PI2, LGA 1150 (Socket H3), Intel, Intel® Celeron®, Intel® Pentium®, E3-1200, DDR3-SDRAM, 2GB, 4GB, 8GB

Long summary description ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black:
This is an auto-generated long summary of ASUS RS100-E8-PI2 LGA 1150 (Socket H3) Rack (1U) Black based on the first three specs of the first five spec groups.

ASUS RS100-E8-PI2. Processor socket: LGA 1150 (Socket H3), Processor family: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 2GB, 4GB, 8GB, Maximum UDIMM memory: 32 GB. Storage drive sizes supported: 3.5", RAID levels: 0, 1. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 32 MB. LAN controller: Intel I210

Country Distributor
Deutschland 1 distributor(s)