HP logo

HP 8GB DDR3L-1600 1.35V SODIMM

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273178
Info modified on:
11 Jun 2024, 09:50:25
End of life date:
30 Apr 2019
Warranty:
HP DDR3 Memory has a one-year limitedor the remainder of theof the HP product in which it is installed (not to exceed three years). Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 8GB DDR3L-1600 1.35V SODIMM:

8GB, DDR3, 1600MHz, 1.35V, SO-DIMM

HP 8GB DDR3L-1600 1.35V SODIMM:

- Enable fast start-up times with few delays during routine operations and support simultaneous opening of and toggling between large files (presentations, spreadsheets, and graphics, etc).
- Enjoy power savings compared to predecessor memory with just 1.35 V output.
- HP rigorously tests and qualifies all suppliers for ensured quality so that memory works seamlessly with HP products. Buying HP-branded memory helps ensure all memory characteristics match when upgrading.

Short summary description HP 8GB DDR3L-1600 1.35V SODIMM:

HP 8GB DDR3L-1600 1.35V SODIMM, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz

Long summary description HP 8GB DDR3L-1600 1.35V SODIMM:

HP 8GB DDR3L-1600 1.35V SODIMM. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.