location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Enhanced Mobile Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Mobile Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0237
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 11:20:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Enhanced Mobile Bundle :
The long product name of Lenovo Enhanced Mobile Bundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhanced Mobile Bundle contains Combo ACAdapter 90W Business Topload Case and Bluetooth Mouse
More>>>
Lenovo Enhanced Mobile Bundle:
The official description of Lenovo Enhanced Mobile Bundle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get ready to go mobile with this mix of on-the-go essentials: A durable ThinkPad Business Topload Case, a Bluetooth Laser Mouse, and a Slim 90W AC/DC Adapter for power when and where you need it.

Features & Benefits:
ThinkPad Business Topload Case:
- Compatible with all ThinkPad notebook computers up to 15.4" wide.
- Topload case with SafePORT patented air cushion protection in the PC compartment.
- Provides convenient storage pockets.
- Lightweight, nylon construction with padded shoulder strap and comfort handles.
- Luggage handle attachment to secure the case to your roller bag.
- Slim pocket for easy access to files and papers.
- Easy access pocket in the front of the case.
- Workstation includes multiple accessory pockets, pen loops, and business card holder.
- Airline ticket and passport holder.
- Limited lifetime warranty.

ThinkPad Bluetooth Laser Mouse:
- Integrated wheel scrolling device.
- Works on many surfaces; no mouse pad required.
- Full-size shape that fits comfortably in either hand.
- Same mouse that is included with select ThinkPad notebook systems.
- Stealth Black colour complements ThinkPad Systems.
- Scroll wheel also acts as programmable third mouse button.

ThinkPad & IdeaPad 90W Slim AC/DC Combo Adapter:
- To recharge your ThinkPad, IdeaPad or Lenovo 3000 battery while you are in the office, at home, on the road, or in the air, plug the adapter into: an AC wall outlet , a vehicle DC power outlet, or an available airline power outlet.
- Through the use of interchangeable notebooks tips (included), you can use this adapter with new and older models of Lenovo notebooks that operate on 90W or below. Note that the adapter does not support Lenovo Y710 notebooks, which require 135W power. For additional compatibility information, please visit: www.lenovo.com/support/slimadapter.
- Ships with AC and DC cables, three interchangeable tips for powering ThinkPad, IdeaPad and Lenovo notebooks, and a handy carrying pouch (Note that tips to power peripheral devices must be purchased separately).
- Backed by Lenovo's 1 year limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo Enhanced Mobile Bundle:
This short summary of the Lenovo Enhanced Mobile Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Enhanced Mobile Bundle, Notebook, netbook

Long summary description Lenovo Enhanced Mobile Bundle:
This is an auto-generated long summary of Lenovo Enhanced Mobile Bundle based on the first three specs of the first five spec groups.

Lenovo Enhanced Mobile Bundle. Compatibility: Notebook, netbook