HP logo

HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184858
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
31 Aug 2015
Warranty:
2 year limited
Long product name HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:

HP C6010 Wireless Desktop

HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:

- The mouse & keyboard’s 2.4GHz wireless connections allow untethered control up to 10 meters (30 feet) away.
- Designated function keys bring simplified efficiency in accessing the magic if Windows 8.
- Quickly control multimedia with the sleep and mute buttons, volume control, and Office hotkey. Hot keys grant fast access to your most common tasks.
- Full-size keyboard provides the tools to get things done. Type in comfort with responsive keys that are quiet and feel great.
- Be productive instantly with the included wireless mouse.

Short summary description HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:

HP C6010 Wireless Desktop, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:

HP C6010 Wireless Desktop. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.