location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S9e/S10e Laptop Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S9e/S10e Laptop Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0399
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:35:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S9e/S10e Laptop Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - White
Long product name Lenovo IdeaPad S9e/S10e Laptop Battery :
The long product name of Lenovo IdeaPad S9e/S10e Laptop Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad S9e/S10e Laptop Battery
More>>>
Lenovo IdeaPad S9e/S10e Laptop Battery:
The official description of Lenovo IdeaPad S9e/S10e Laptop Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IdeaPad S9e/S10e 6 Cell Li-Ion Battery - White.
-Lithium-Ion (Li-Ion) technology.
-Standard system battery specifications.
-Over-discharge protection.

Short summary description Lenovo IdeaPad S9e/S10e Laptop Battery:
This short summary of the Lenovo IdeaPad S9e/S10e Laptop Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S9e/S10e Laptop Battery, Battery, Lenovo

Long summary description Lenovo IdeaPad S9e/S10e Laptop Battery:
This is an auto-generated long summary of Lenovo IdeaPad S9e/S10e Laptop Battery based on the first three specs of the first five spec groups.

Lenovo IdeaPad S9e/S10e Laptop Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product colour
White
Certification
UL,C-UL, CE, CB, C-tick, Gost, TUV, PSE
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4800 mAh
Battery voltage
11.1 V
Battery
Number of battery cells
6
Weight & dimensions
Weight
325 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Compatible products
IdeaPad S9e/S10e